Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr Vishay Siliconix
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-206AA (TO-18)
Base Product Number 2N5116
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 200
Win Source Part Number 1008379-2N5116-E3
Ultra Librarian 3D Model Ultra Librarian 2N5116-E3 CAD Model

Description

The Vishay Siliconix 2N5116-E3 is a transistor that belongs to the JFETs category. This obsolete transistor is a through-hole mounting type electronic component.

  • Standard Package: 200
  • FET Type: -
  • Package / Case: TO-206AA, TO-18-3 Metal Can
  • Supplier Device Package: TO-206AA (TO-18)
  • Input Capacitance (Ciss) (Max) @ Vds: -
  • Temperature Range - Operating: -
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.21.0095

You May Also Be Interested in

ON Semiconductor
Trans MOSFET N-CH Si 60V 0.4A 3-Pin Case CP
Lowest to $2.9494
ECAD model for 2SK1848
Renesas Electronics America
Need more? Email Us
ECAD model for 2SJ210-T2B
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SJ2713-GR-TE85.F
ON Semiconductor
Trans MOSFET P-CH 60V 8A 3-Pin(3+Tab) SMP
Need more? Email Us
ECAD model for 2SJ266
Hitachi, Ltd
Lowest to $0.1807
ECAD model for 2SJ186CYTL
Renesas Electronics America
P-CHANNEL POWER MOSFET FOR SWITCHING
Lowest to $0.5485
ECAD model for 2SJ132-Z-E1-AZ
Fuji Electric
Lowest to $1.0517
ECAD model for 2SK1881-S-TE24L
Fuji Electric
Power MOSFET / Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-3PF
Lowest to $133.8578
ECAD model for 2SK1938-01R
Panasonic
Need more? Email Us
ECAD model for 2SK18600S2MC

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention