EN
  • EN
  • DE

MC10H107FNR2G

Part No MC10H107FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 2INPUT OR/NOR TRIPLE 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features XOR/XNOR Gate Configurable 3 Circuit 6 Input (2, 2, 2) Input 20-PLCC (9x9)
Manufacturer ON Semiconductor
Series 10H
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name MC10H107
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926045-MC10H107FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10H107FNR2G CAD Model

Description

ON Semiconductor MC10H107FNR2G Triple 2-Input NOR Gate

The MC10H107FNR2G is a high-performance triple 2-input NOR gate integrated circuit from ON Semiconductor, a leading provider of semiconductor-based solutions. This device is designed to operate with a power supply range of 4.2V to 5.5V, making it suitable for various digital applications that require fast switching and low power consumption. The MC10H107FNR2G is part of the 10H series, which is known for its high-speed ECL logic family, offering robust performance for complex digital systems.

This particular NOR gate IC comes in a compact surface-mount PLCC-20 package, making it ideal for space-constrained applications. It features three independent NOR gates, which are fundamental components in digital logic, enabling designers to implement complex logic functions and circuits. With its fast propagation delay and setup times, the MC10H107FNR2G is especially suited for high-speed computing, telecommunication, and networking equipment where rapid data processing is critical.

Key specifications of the MC10H107FNR2G include:

  • Operating Voltage Range: 4.2V to 5.5V
  • High-Speed Propagation Delay
  • Low Power Consumption
  • PLCC-20 Package for Space-Efficient Design
  • Temperature Range: -40°C to +85°C
  • Compatible with MECL 10H and 100H ECL Logic Families
  • Pb-Free, RoHS Compliant, and Halogen-Free

With its robust design and compatibility with other ECL logic families, the MC10H107FNR2G allows for seamless integration into existing designs requiring high-speed logic operations. Its low power consumption and wide operating temperature range ensure reliable performance in a variety of environmental conditions, making it an excellent choice for industrial and commercial applications.

ON Semiconductor’s commitment to quality and reliability is evident in the MC10H107FNR2G, which is designed and manufactured to meet the stringent requirements of the electronics industry. Whether you are designing a new system or upgrading an existing one, the MC10H107FNR2G offers the performance and reliability that engineers need to deliver state-of-the-art electronic products.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4523 $66.9046
5+ $27.4486 $137.2430
7+ $26.5904 $186.1328
9+ $25.7334 $231.6006
12+ $24.8752 $298.5024
16+ $22.3019 $356.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess