EN
  • EN
  • DE

BQ20Z655DBTR-R1

Part No BQ20Z655DBTR-R1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/IMP TRACK 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Impedance Track
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 44-TSSOP
Win Source Part Number 770280-BQ20Z655DBTR-R1
Family Name BQ20Z655
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ20Z655DBTR-R1 CAD Model

Description

Introducing the Texas Instruments BQ20Z655DBTR-R1

The Texas Instruments BQ20Z655DBTR-R1 is a state-of-the-art battery management device designed to cater to the sophisticated requirements of modern portable applications. This advanced integrated circuit (IC) is part of TI's extensive portfolio of battery management solutions, and it stands out for its precision, efficiency, and reliability in monitoring and protecting lithium-ion battery packs.

Key Features

  • Impedance Track™ Technology: At the heart of BQ20Z655DBTR-R1's capabilities is TI's patented Impedance Track technology, which provides highly accurate battery capacity measurement. This ensures users can trust the remaining battery life indicators in their devices, leading to a better user experience.
  • Comprehensive Protection: The device includes a suite of safety features designed to protect the battery pack under various conditions. This includes overcharge, over-discharge, short-circuit, and over-current protection, ensuring the longevity and safety of the battery.
  • Multi-Cell Support: The BQ20Z655DBTR-R1 is capable of managing multi-cell battery configurations, making it a versatile choice for a range of applications from laptops to power tools.
  • Integrated AFE: The integrated analog front-end (AFE) simplifies the design by reducing the need for external components, which can save space and cost in the overall battery management system.
  • Communication Interface: It features an SMBus interface, which allows for communication with the host system, providing real-time data on battery status, voltage, current, temperature, and more.

Applications

With its robust feature set, the BQ20Z655DBTR-R1 is ideal for a variety of high-performance applications. These include:

  • Notebook computers
  • Portable power packs
  • Medical devices
  • Handheld terminals

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ20Z655DBTR-R1 is no exception. It is built to meet the rigorous standards expected in professional-grade electronics, ensuring that it delivers consistent performance over its operational lifespan.

Conclusion

For designers and engineers looking to integrate reliable battery management into their portable products, the BQ20Z655DBTR-R1 from Texas Instruments offers a compelling solution. With its advanced features and proven technology, it represents a smart choice for ensuring the safety, accuracy, and efficiency of modern lithium-ion battery packs.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess