Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 47 Weeks
Features Diode Schottky 40 V 5A Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NRVB540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NRVB540MFST1GOSTR, NRVB540MFST1G-ND, NRVB540MFST1GOSDKR, NRVB540MFST1GOSCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929351-NRVB540MFST1G
Ultra Librarian 3D Model Ultra Librarian NRVB540MFST1G CAD Model

Description

ON Semiconductor NRVB540MFST1G Overview

The NRVB540MFST1G is a high-performance Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This rectifier diode is tailored for applications requiring low voltage drop, high efficiency, and superior power density. The NRVB540MFST1G is an ideal choice for a wide range of applications, including power supply, DC-DC converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The NRVB540MFST1G boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With a forward continuous current of 5 A, this Schottky Barrier Rectifier can handle high current demands, making it suitable for power-intensive applications.
  • High Surge Capacity: The device can withstand surge currents, ensuring reliability and stability in applications subjected to transient conditions.
  • Power Pack Package: Enclosed in a Power Pack package, the NRVB540MFST1G ensures a compact footprint and robust performance.
  • Environmentally Friendly: It is a Pb-free device and fully compliant with RoHS regulations, minimizing the environmental impact and meeting global environmental standards.

Electrical Characteristics

  • Maximum Repetitive Reverse Voltage (V<sub>RRM): 40 V
  • Forward Continuous Current (I<sub>F): 5 A
  • Maximum Forward Voltage Drop (V<sub>F): At I<sub>F = 5 A, T<sub>J = 125°C, the typical voltage drop is 0.385 V
  • Operating Temperature Range: The device operates effectively within a junction temperature range of -55°C to 150°C.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management in portable and battery-powered products

The NRVB540MFST1G from ON Semiconductor represents a blend of cutting-edge technology with practical design, ensuring optimal performance in various electronic circuits. Its robust construction and adherence to environmental standards make it a reliable and sustainable choice for designers and engineers seeking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Vishay
Ultrafast Rectifier | DIODE GEN PURP 400V 8A TO262
Need more? Email Us
ECAD model for 8ETU04-1
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to €0.4348
ECAD model for BAT64E6327HTSA1
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to €0.0391
ECAD model for BAS321,135
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €0.1342
ECAD model for BAT64C-7-F
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.1477 €51.6446
110+ €0.9417 €103.5870
170+ €0.9123 €155.0871
235+ €0.8829 €207.4709
300+ €0.8534 €256.0297
400+ €0.7652 €306.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention