EN
  • EN
  • DE

RD1006LS-SB5

Part No RD1006LS-SB5
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 10A TO220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100μA @ 600V
Mounting Through Hole
Case / Package TO-220FI(LS)-SB
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 062416-RD1006LS-SB5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD1006LS-SB5 CAD Model

Description

The RD1006LS-SB5 is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is designed for applications requiring high-speed switching and robust performance in a compact package. It is particularly suitable for power management tasks in a range of electronic devices.

Key Features

  • High-Speed Switching: The RD1006LS-SB5 is optimized for fast switching, which is essential for reducing energy losses in power conversion systems.
  • Low Power Loss: With its efficient design, this product ensures minimal power loss during operation, contributing to the overall energy efficiency of the system.
  • Compact Design: The small footprint of the RD1006LS-SB5 makes it ideal for use in space-constrained applications without sacrificing performance.
  • Robust Performance: Built to withstand tough conditions, this semiconductor device maintains its functionality even under stress, ensuring reliability and longevity.
  • Wide Range of Applications: It is versatile enough to be used in various applications, including power supplies, motor drives, and other power conversion systems.

Applications

The RD1006LS-SB5 is engineered to meet the demands of a variety of applications. Its performance characteristics make it an excellent choice for:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Renewable Energy Systems
  • Automotive Applications
  • Industrial Power Modules

Technical Specifications

The technical specifications of the RD1006LS-SB5 include a voltage rating, current capacity, switching speed, and thermal characteristics that align with the stringent requirements of modern electronic systems. Users should consult the datasheet for detailed specifications to ensure compatibility with their applications.

Conclusion

ON Semiconductor's RD1006LS-SB5 is a testament to the company's commitment to delivering high-performance, energy-efficient semiconductor solutions. Its combination of high-speed switching, low power loss, and compact design makes it a prime choice for designers looking to optimize their power management systems. With its robust performance and versatility, the RD1006LS-SB5 is set to become a staple in a wide array of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7103 $62.8133
25+ $4.6858 $117.1450
39+ $4.5392 $177.0288
53+ $4.3925 $232.8025
69+ $4.2458 $292.9602
92+ $3.8069 $350.2348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess