Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 475mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 2mA @ 20V
Mounting Through Hole
Case / Package DO-201AD
Operating Temperature - Junction -65°C to 125°C
Win Source Part Number 075030-1N5820RLG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5820RLG CAD Model

Description

ON Semiconductor 1N5820RLG Schottky Diode

The 1N5820RLG is a robust Schottky Barrier Rectifier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is specifically engineered to offer low forward voltage drop, high surge capability, and a significant level of efficiency in a variety of applications. The 1N5820RLG is housed in an axial-lead package, enabling easy installation into a wide range of electronic circuits.

Featuring a maximum average forward rectified current of 3A with a peak repetitive reverse voltage of 20V, this Schottky diode is ideal for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. The low forward voltage drop (typically 0.525V at 3A) ensures that power loss is minimized, enhancing the overall efficiency of the system in which it is used.

The 1N5820RLG is provided in a DO-201AD package, which is known for its reliability and durability. The package is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Additionally, the diode features a guard ring for enhanced ruggedness and long-term reliability.

Key Specifications:

  • Package: DO-201AD (Axial Lead)
  • Maximum Average Forward Rectified Current: 3A
  • Peak Repetitive Reverse Voltage: 20V
  • Forward Voltage Drop: 0.525V at 3A
  • Operating Junction Temperature Range: -65°C to 125°C
  • Storage Temperature Range: -65°C to 150°C
  • Lead-Free and RoHS Compliant

The ON Semiconductor 1N5820RLG Schottky diode is a versatile component that provides designers with a reliable solution for enhancing the performance of their power management systems. Its combination of low power loss, high efficiency, and thermal stability makes it a preferred choice for a broad array of electronic applications. Whether you're designing a new power supply or looking to improve an existing design, the 1N5820RLG offers the quality and performance that ON Semiconductor is known for.

For detailed technical specifications, application notes, and safety information, customers are encouraged to refer to the official ON Semiconductor datasheets and product documentation available on the ON Semiconductor website or through authorized distributors.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Comchip Technology
DIODE SCHOTTKY 40V 2A DO214AC
Lowest to €0.1033
ECAD model for CDBA240-HF
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to €7.6996
ECAD model for BYC75W-1200PQ
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to €0.1182
ECAD model for GS1DWG_R1_00001
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ €0.2024 €45.5435
550+ €0.1661 €91.3503
850+ €0.1609 €136.7780
1,170+ €0.1557 €182.2148
1,510+ €0.1506 €227.3501
2,020+ €0.1349 €272.5862
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,183 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention