EN
  • EN
  • DE

NM93C06EN

Part No NM93C06EN
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 256BIT MICROWIRE 8DIP / EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256bit
Memory Organization 16 x 16
Memory Interface Microwire
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number 93C06
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 929298-NM93C06EN
Ultra Librarian 3D Model Ultra Librarian NM93C06EN CAD Model

Description

The NM93C06EN is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device manufactured by ON Semiconductor. This EEPROM provides robust storage solutions for a wide range of applications, offering a non-volatile memory capacity of 256 bits (16 x 16), which is organized as 16 words of 16 bits each. It is an ideal component for use in small-scale data storage tasks where data must be preserved during power loss.

The NM93C06EN operates over a voltage range of 4.5V to 5.5V, making it suitable for many standard digital circuits and microcontroller-based systems. Its low power consumption is a standout feature, ensuring minimal impact on the overall power budget of the system it is integrated into. Moreover, the device boasts a robust endurance with a minimum of 1,000,000 write cycles and a data retention period of 100 years, ensuring reliability and longevity of stored data.

This EEPROM utilizes the Microwire serial interface for communication, which is known for its simplicity and efficiency, requiring only a few connections to a host microcontroller for data transfer. The NM93C06EN also provides a self-timed write cycle with an auto-clear feature, simplifying the write operation and enhancing the ease of use for engineers and designers.

ON Semiconductor has designed the NM93C06EN with the industry-standard 8-pin DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages, providing flexibility for various PCB (Printed Circuit Board) designs. This level of compatibility ensures that the device can be easily incorporated into existing and new designs without the need for significant layout changes.

In summary, the NM93C06EN from ON Semiconductor is a reliable and efficient EEPROM chip that offers a compact non-volatile storage solution with a simple interface, low power consumption, and high endurance. It is an excellent choice for designers looking for a memory component that combines performance with long-term data integrity.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2010 $64.8090
20+ $5.9085 $118.1700
31+ $5.7239 $177.4409
42+ $5.5393 $232.6506
54+ $5.3546 $289.1484
73+ $4.8006 $350.4438
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess