EN
  • EN
  • DE

DV164035

Part No DV164035
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description MPLAB ICD3 DEBUGGER/PROGRAMMER / PIC Micro? MCU MPLAB? Debugger, Programmer (In-Circuit/In-System)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Microchip Technology
Series MPLAB®
Package Box
Product Status Obsolete
Type Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products PIC Micro® MCU
Contents Board(s), Cable(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 758691-DV164035
Ultra Librarian 3D Model Ultra Librarian DV164035 CAD Model

Description

Microchip Technology's DV164035 - MPLAB ICD 3 In-Circuit Debugger

The DV164035 from Microchip Technology is a highly efficient MPLAB ICD 3 In-Circuit Debugger that offers a cost-effective solution for debugging and programming Microchip PIC microcontrollers and dsPIC digital signal controllers. This tool is designed to support high-speed processors running at maximum speeds, providing the power to quickly debug and program applications with the convenience of USB connectivity.

Key Features:

  • Real-Time Debugging: MPLAB ICD 3 allows engineers to debug their applications in real-time, offering the ability to monitor and control the execution of programs on the target device.
  • High-Speed Programming: Features a fast programming speed for efficient development cycles, reducing the time spent waiting for firmware updates.
  • USB Connectivity: Utilizes a high-speed USB 2.0 interface for a quick and stable connection to the PC, ensuring a reliable programming and debugging experience.
  • Wide Device Support: Compatible with all Microchip PIC microcontrollers and dsPIC digital signal controllers, the DV164035 is a versatile tool for a vast range of development projects.
  • Portable Design: Its compact and portable design makes it an ideal choice for both in-lab development and field deployment.
  • Advanced Breakpoint Management: Supports complex hardware breakpoints, including conditional breakpoints and pass counters, to assist in fine-tuning applications and troubleshooting.
  • Robust System: Designed to be both rugged and flexible, with built-in over-voltage and short-circuit monitoring for enhanced protection of the debugging hardware.

Applications:

The DV164035 is suitable for a wide array of applications, ranging from consumer electronics and automotive systems to industrial controls and wireless communications. Its robustness and versatility make it a preferred choice for developers looking to streamline their debugging and programming processes across various industries.

Whether you are a seasoned developer or just starting out, the MPLAB ICD 3 In-Circuit Debugger is a valuable addition to your toolkit, simplifying the development process and accelerating the journey from prototype to production.

You May Also Be Interested in

Xeltek
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess