EN
  • EN
  • DE

AC164031

Part No AC164031
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description MODULE SKT PROMATEII 28QFN  /  PRO MATE - II™/PRO MATE™ series Socket Module - 28-Pin QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Product Status Obsolete
Module/Board Type Socket Module - 28-Pin QFN
For Use With/Related Products PRO MATE - II™/PRO MATE™
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.5100
Other Names UPAC164031INACTIVE,AC164031R,AC164031R-ND,AC164031-NDR,UPAC164031,UPAC164031-ND
Standard Package 1
Win Source Part Number 1044140-AC164031
Ultra Librarian 3D Model Ultra Librarian AC164031 CAD Model

Description

Product Overview: AC164031 - JTAG Adapter for MPLAB® ICE 2000

The AC164031 is a specialized JTAG adapter module designed by Microchip Technology to complement the MPLAB® ICE 2000 In-Circuit Emulator system. This adapter is essential for developers and engineers who need to perform advanced debugging and emulation tasks on JTAG-enabled devices.

Key Features

  • Compatibility: The AC164031 is specifically tailored for use with the MPLAB ICE 2000 emulator, ensuring seamless integration and reliable performance for debugging tasks.
  • JTAG Interface: It provides a standard JTAG interface, allowing it to connect with a variety of Microchip's microcontrollers and digital signal controllers that support JTAG protocol.
  • Easy Connection: The adapter facilitates a straightforward connection between the emulator and the target device, simplifying the setup process for rapid development and testing.
  • Compact Design: With its compact and durable design, the AC164031 is built to withstand the rigors of a development environment while maintaining a small footprint on the workspace.

Enhanced Debugging Capabilities

By leveraging the AC164031 adapter, developers can take full advantage of the MPLAB ICE 2000's sophisticated debugging features. This includes setting breakpoints, stepping through code, and inspecting variables and registers in real-time. The adapter ensures that the communication between the emulator and the microcontroller is fast and reliable, providing a smooth debugging experience.

Application and Usage

The AC164031 JTAG adapter is ideal for a wide range of applications, from industrial controls and automotive systems to consumer electronics and IoT devices. It is particularly useful for developers who require in-depth analysis and testing of their embedded systems during the development phase.

Support and Resources

Microchip Technology provides comprehensive support and resources for the AC164031 adapter. Users can access documentation, firmware updates, and technical support through the Microchip website, ensuring that they have the necessary tools to effectively utilize this adapter in their projects.

In conclusion, the AC164031 JTAG adapter is a valuable tool for any professional working with JTAG-enabled devices in conjunction with the MPLAB ICE 2000 emulator. Its ease of use, coupled with the robust debugging capabilities it enables, makes it an essential component of the development toolkit for Microchip microcontrollers and digital signal controllers.

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SDIP42
Need more? Email Us
Maxim Integrated
ADAPTER MCU 44-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC20 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 225BGA / Microsemi FPGAs series Socket Adapter
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC32 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess