The NLV14538BDR2G is a high-performance, dual D-type flip-flop integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically designed to operate at a voltage range of 4.5V to 5.5V, making it ideal for a wide range of applications in the consumer, automotive, and industrial sectors.
Key Features
- Logic Type: D-Type Flip-Flop
- Output Type: Differential
- Number of Elements: Dual
- Number of Bits per Element: 1
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
- Packaging: Tape & Reel (TR)
Performance and Durability
The NLV14538BDR2G is designed to deliver robust performance with a high-speed operation that is crucial for modern electronic systems. Its differential output provides improved signal integrity, which is essential for applications requiring high-speed data transfer and precise timing. The device's wide operating temperature range ensures reliability and functionality even under extreme conditions, making it suitable for automotive and industrial environments.
Applications
With its versatile features, the NLV14538BDR2G is well-suited for a broad array of applications. It can be used in:
- Automotive systems
- Data storage devices
- Communication infrastructure
- Process control and automation
- Instrumentation
Quality and Environmental Compliance
ON Semiconductor is committed to providing environmentally friendly solutions. The NLV14538BDR2G is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead and mercury. This commitment to sustainability makes the NLV14538BDR2G an ideal choice for eco-conscious businesses looking to minimize their environmental impact.