The Molex 47053-3000 is a SlimStack™ Board-to-Board Connector. This connector is designed for parallel board stacking in applications where space is a premium. It provides a reliable electrical connection between two printed circuit boards, allowing for high-density packaging and efficient signal transfer.
Applications:
- Smartphones
- Tablets
- Laptops
- Wearable devices
- Digital cameras
- Portable media players
- Navigation systems
- Industrial control systems
- Medical equipment
- Automotive electronics
Features:
- SlimStack design for minimal stacking height
- 30 circuits/positions
- Fine pitch for high-density connections
- Surface mount termination
- High-temperature thermoplastic housing
- Secure locking mechanism
- RoHS compliant
Benefits:
- Maximum space savings due to ultra-low profile
- Increased board density due to fine pitch
- Reliable connection in demanding environments due to robust design
- Suitable for reflow soldering processes
- Durable performance over a wide temperature range
- Secure mating prevents accidental disconnection
- Environmentally friendly
Additional Details:
The 47053-3000 is a surface mount connector. The pitch is a fine pitch, typically 0.4mm. The stacking height is very low, enabling extremely thin device profiles. The housing material is a high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. The connector is typically gold-plated for improved conductivity and corrosion resistance. It is often used in applications where board space is severely limited, and a reliable, high-density connection is required. This connector is designed for automated pick-and-place assembly. The typical operating temperature range is -40°C to +85°C.