EN
  • EN
  • DE

NGTG40N120FL2WG

Part No NGTG40N120FL2WG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 40A TO-247 / IGBT Trench Field Stop 1200 V 80 A 535 W Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Tube
Product Status Obsolete
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 200 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 40A
Power - Max 535 W
Switching Energy 3.4mJ (on), 1.1mJ (off)
Input Type Standard
Gate Charge 313 nC
Td (on/off) @ 25°C 116ns/286ns
Test Condition 600V, 40A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Supplier Device Package TO-247-3
Base Product Number NGTG40
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 2156-NGTG40N120FL2WG-488
Standard Package 30
Win Source Part Number 1324950-NGTG40N120FL2WG
Ultra Librarian 3D Model Ultra Librarian NGTG40N120FL2WG CAD Model

Description

Introducing the NGTG40N120FL2WG IGBT from ON Semiconductor

The NGTG40N120FL2WG is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is part of ON Semiconductor's extensive portfolio of power semiconductors that cater to a wide range of power applications, ensuring efficiency and reliability.

Key Features of the NGTG40N120FL2WG

  • High Current Capability: With a continuous collector current (Ic) rating of 40A, the NGTG40N120FL2WG can handle significant power levels, making it suitable for high-power applications.
  • High Voltage Rating: The device is rated for a collector-emitter voltage (Vce) of 1200V, providing a wide safety margin for applications requiring high voltage operation.
  • Low On-Resistance: The IGBT boasts a low on-state voltage drop due to its optimized saturation voltage, leading to reduced conduction losses and improved efficiency.
  • Fast Switching Performance: The NGTG40N120FL2WG offers fast switching speeds, which minimizes switching losses and enhances performance in high-frequency applications.
  • Co-Packaged Free Wheeling Diode: This IGBT comes with an integrated fast recovery diode, ensuring efficient commutation and protection against reverse voltage transients.

Applications

The NGTG40N120FL2WG is ideal for a variety of power applications including:

  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Power inverters
  • Induction heating
  • Renewable energy inverters
  • Switched-mode power supplies (SMPS)

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NGTG40N120FL2WG IGBT is no exception, undergoing rigorous testing and quality control processes to ensure it meets the demanding requirements of industrial and consumer applications. With its robust design and superior performance characteristics, the NGTG40N120FL2WG is a perfect choice for designers looking for a reliable and efficient solution for their high-power electronic systems.

For detailed product specifications, application notes, and additional resources, please visit ON Semiconductor's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Infineon Technologies
200W 35A 1.2kV Single IGBTs RoHS
Need more? Email Us
Toshiba Semiconductor and Storage
120W 30A 600V TO-3PN Single IGBTs RoHS
Lowest to $2.0374
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Sanken
TO-252-2L Single IGBTs RoHS
Lowest to $2.9105
IXYS
IGBT PT 650V 150A ISOPLUS247
Need more? Email Us
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
263W 60A 1.6kV TO-247-3 Single IGBTs RoHS
Lowest to $2.9105
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess