EN
  • EN
  • DE

IXGA20N120A3-TRL

Part No IXGA20N120A3-TRL
Manufacturer IXYS
Catalog IGBTs - Single
Description IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Product Category IGBTs
RoHS Details
Technology Si
Package / Case D2PAK-3 (TO-263-3)
Mounting Style SMD/SMT
Configuration Single
Collector- Emitter Voltage VCEO Max 1.2 kV
Collector-Emitter Saturation Voltage 2.3 V
Maximum Gate Emitter Voltage - 20 V, 20 V
Continuous Collector Current at 25 C 40 A
Pd - Power Dissipation 180 W
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Packaging Reel
Brand IXYS
Continuous Collector Current Ic Max 120 A
Gate-Emitter Leakage Current 100 nA
Product Type IGBT Transistors
Factory Pack Quantity Factory Pack Quantity 800
Subcategory IGBTs
Tradename GenX3
Ultra Librarian 3D Model Ultra Librarian IXGA20N120A3-TRL CAD Model

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess