EN
  • EN
  • DE

NCV8412ASTT1G

Part No NCV8412ASTT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SELF-PROTECTED LOW SIDE DRIVER W / Power Switch/Driver 1:1 N-Channel 5.9A SOT-223 (TO-261)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V
Supply Voltage - Operating Not Required
Current - Output (Max) 5.9A
Rds On (Typ) 145mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-223 (TO-261)
Package / Case TO-261-4, TO-261AA
Base Product Number NCV8412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV8412ASTT1GDKR,488-NCV8412ASTT1GTR,488-NCV8412ASTT1GCT
Standard Package 1,000
Win Source Part Number 1151020-NCV8412ASTT1G
Ultra Librarian 3D Model Ultra Librarian NCV8412ASTT1G CAD Model

Description

ON Semiconductor NCV8412ASTT1G Product Overview

The NCV8412ASTT1G is a robust, high-performance Low Dropout (LDO) voltage regulator designed by ON Semiconductor, a leading figure in energy-efficient innovations. This component is specifically engineered to provide a stable and reliable power supply in automotive and industrial applications, where durability and reliability are of paramount importance.

Key Features

  • Output Voltage Precision: The device offers a precise output voltage with a tight tolerance, ensuring consistent performance for sensitive electronic circuits.
  • High Current Capability: Capable of delivering up to 150 mA of continuous output current, the NCV8412ASTT1G is suitable for a wide range of applications.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Current Limiting: The current limit function safeguards the regulator and the load from damage due to excessive current.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 150°C, the NCV8412ASTT1G is designed to withstand harsh environmental conditions.

Applications

Thanks to its robust design and reliable performance, the NCV8412ASTT1G is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Microcontroller power supply
  • Portable and battery-powered devices

Quality and Compliance

The NCV8412ASTT1G is AEC-Q100 qualified, reflecting its compliance with stringent automotive industry standards. Additionally, it is manufactured in adherence to the ISO/TS 16949 certification, ensuring the highest level of quality management in the automotive industry.

This LDO voltage regulator from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for demanding applications where performance cannot be compromised.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8731 $61.1170
165+ $0.7165 $118.2225
250+ $0.6941 $173.5250
345+ $0.6717 $231.7365
445+ $0.6493 $288.9385
600+ $0.5821 $349.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess