EN
  • EN
  • DE

PIC12C508AT-04/SN021

Part No PIC12C508AT-04/SN021
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348484-PIC12C508AT-04/SN021
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508AT-04/SN021 CAD Model

Description

Microchip Technology's PIC12C508AT-04/SN021

The PIC12C508AT-04/SN021 is a high-performance, 8-bit, fully-static, EPROM-based microcontroller unit (MCU) produced by Microchip Technology. This compact and versatile chip is designed to support a wide range of applications, particularly those requiring a reliable microcontroller in a small package. With its low-power consumption and wide operating voltage range, it is particularly suitable for battery-operated and portable devices.

Key features of the PIC12C508AT-04/SN021 include:

  • EPROM Technology: This MCU comes with a built-in EPROM, which allows for easy programming and reprogramming during the development phase, making it an ideal choice for prototyping and small production runs.
  • Operating Speed: The device operates at a frequency of 4 MHz, providing a balance between speed and power consumption, which is crucial for power-sensitive designs.
  • Program Memory: It offers 512 words of program memory, sufficient for simple control tasks and small applications.
  • Data Memory: The MCU features 25 bytes of RAM, ensuring enough space for variables and data manipulation during operation.
  • I/O Ports: It includes 6 general-purpose I/O pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Power-Saving Modes: The PIC12C508AT-04/SN021 supports power-saving sleep mode, which significantly reduces power consumption when the device is not in active use.
  • Instruction Set: A versatile and efficient instruction set that allows for straightforward programming and optimization of the device's performance.
  • Package: The microcontroller comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, ideal for space-constrained applications.

The PIC12C508AT-04/SN021 is a robust MCU that is perfect for a variety of applications, including but not limited to, consumer electronics, automotive, industrial control systems, and IoT devices. Its ease of use, coupled with Microchip's reputation for quality, makes it a go-to solution for engineers and designers seeking a reliable and cost-effective microcontroller.

Overall, the PIC12C508AT-04/SN021 provides a balanced solution for simple control systems and is backed by Microchip Technology's extensive support and resources, ensuring successful integration into your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess