EN
  • EN
  • DE

TPS22913CYZVR

Part No TPS22913CYZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 2A 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 092172-TPS22913CYZVR
Family Name TPS22913
Introduction Date September 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS22913CYZVR CAD Model

Description

Overview of Texas Instruments TPS22913CYZVR

The Texas Instruments TPS22913CYZVR is a state-of-the-art load switch designed to provide optimal power management solutions for a variety of electronic applications. This compact, high-efficiency device is essential for systems where power conservation and efficient distribution are crucial.

Key Features

  • Low On-Resistance: The TPS22913CYZVR boasts an ultra-low on-resistance (RON) of typically 58 mΩ at a 5V gate drive, which helps in reducing power loss and improving overall system efficiency.
  • Input Voltage Range: It operates over a wide input voltage range from 1.5V to 5.5V, making it versatile for various low-voltage applications.
  • Current Handling: The device can handle up to 2A of continuous current, making it suitable for powering a broad range of components.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures that the output is discharged quickly once the device is turned off, preventing any unwanted power residue on the connected load.
  • Controlled Slew Rate: The TPS22913CYZVR features a controlled slew rate to minimize inrush current, which can be critical in preventing system voltage droop and protecting downstream components.

Applications

This load switch is ideal for applications that require efficient power distribution and conservation. Common uses include:

  • Smartphones, tablets, and other portable electronics
  • Power management for peripherals and add-on modules
  • Industrial and automotive systems
  • Enterprise servers and network equipment

Package and Reliability

The TPS22913CYZVR comes in a compact 1.5mm x 1.5mm, 6-pin wafer chip scale package (WCSP), which is highly space-efficient for modern high-density circuit designs. It is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.

Conclusion

With its robust feature set and flexible application range, the Texas Instruments TPS22913CYZVR is a top choice for designers looking to enhance power management in their electronic systems. Its high efficiency, low power loss, and small form factor make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5533 $52.5635
225+ $0.4540 $102.1500
345+ $0.4398 $151.7310
470+ $0.4256 $200.0320
610+ $0.4115 $251.0150
815+ $0.3689 $300.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,180 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess