EN
  • EN
  • DE

NCV2903VDR2G

Part No NCV2903VDR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Base Product Number NCV2903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379306-NCV2903VDR2G
Ultra Librarian 3D Model Ultra Librarian NCV2903VDR2G CAD Model

Description

ON Semiconductor NCV2903VDR2G

The NCV2903VDR2G is a high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This op-amp is part of ON Semiconductor's automotive-grade product offerings and is specifically engineered to meet the rigorous standards of the automotive industry, including extended temperature ranges and reliability under harsh conditions.

With its low input offset voltage and wide bandwidth, the NCV2903VDR2G is an ideal choice for a variety of applications that require precise signal amplification and conditioning. These applications include sensor interfaces, power supply control, and automotive systems such as electronic power steering, battery management, and engine control units.

Key Features:

  • Supply Voltage Range: The NCV2903VDR2G operates at a supply voltage range of 3V to 36V, or ±1.5V to ±18V in split-supply applications, providing designers with flexibility in various circuit configurations.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of signal processing tasks and reduces error in sensitive applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.1 MHz, this op-amp can handle a wide range of frequencies, making it suitable for audio processing, filtering, and other applications requiring high-frequency performance.
  • Output Short-Circuit Protection: The NCV2903VDR2G includes output short-circuit protection, ensuring the device remains safe and reliable even in the event of circuit faults.
  • Extended Temperature Range: It is designed to operate over an extended temperature range of -40°C to +125°C, making it robust for automotive and industrial environments.
  • Automotive Qualification: The device is qualified for automotive applications, complying with the AEC-Q100 standard, which is a critical factor for automotive system designers.

The NCV2903VDR2G is available in a compact SOIC-8 package, which is suitable for space-constrained applications. Its small footprint and power efficiency make it an excellent choice for modern electronic systems where size and power consumption are critical considerations.

Overall, the ON Semiconductor NCV2903VDR2G operational amplifier is a reliable and versatile component that delivers high-quality performance in a wide range of applications, particularly in the automotive sector where durability and precision are paramount.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess