EN
  • EN
  • DE

CA12816_LXP2-RS2

Part No CA12816_LXP2-RS2
Manufacturer Ledil
Catalog Optics - Lenses
Description LENS CLEAR 8-11DEG ADHESIVE TAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Clear
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 21.6mm Dia
Lens Transparency Clear
Viewing Angle 8° ~ 11°
For Use With/Related Manufacturer Cree
Material Acrylic
Mounting Type Adhesive Tape
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569825-CA12816_LXP2-RS2
Ultra Librarian 3D Model Ultra Librarian CA12816_LXP2-RS2 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLEAR 13-22DEG DIFFUSER
Need more? Email Us
Dialight
MIN. PANEL IND.
Need more? Email Us
Ledil
LENS CLEAR 47-61DEG WIDE
Need more? Email Us
Ledil
LENS CLEAR 28-30DEG MED ADH TAPE
Need more? Email Us
Ledil
LENS CLEAR 65-84DEG WIDE SCREW
Need more? Email Us
Schneider Electric
LENS WHITE TWIST LOCK
Need more? Email Us
Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 22-28DEG MEDIUM
Need more? Email Us
Carclo Technical Plastics
LENS CLEAR 28-51DEG WIDE SNAP-IN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess