EN
  • EN
  • DE

MC68360EM33KB1

Part No MC68360EM33KB1
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317175-MC68360EM33KB1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68360EM33KB1 CAD Model

Description

ON Semiconductor MC68360EM33KB1 Product Overview

The ON Semiconductor MC68360EM33KB1 is a highly-integrated microprocessor based on the QUICC (Quad Integrated Communications Controller) architecture, designed to cater to a wide range of communication applications. This powerful chip is known for its exceptional performance, versatility, and reliability, making it an ideal choice for networking and telecommunication systems.

Key Features

  • CPU Core: The product features a 32-bit CPU32 core, which is a derivative of the Motorola M68000 microprocessor family. It operates at a frequency of 33 MHz, providing a balance of processing power and energy efficiency.
  • Integrated Communications: The QUICC engine is the heart of the device, offering four serial communication controllers (SCCs) that support a variety of serial protocols such as UART, HDLC, and Ethernet.
  • Memory Management: It includes a robust memory management unit (MMU) that supports virtual memory and memory protection, enhancing the system's reliability and performance.
  • On-Chip Peripherals: The MC68360EM33KB1 comes with an array of on-chip peripherals including timers, parallel I/O ports, and a system integration module (SIM) that simplifies system design and reduces the need for additional components.
  • Flexibility: With its versatile Serial Management Interface (SMI), the product can easily adapt to different communication protocols and network requirements, ensuring broad application support.

Applications

The MC68360EM33KB1 is suitable for a variety of applications, particularly in the fields of:

  • Networking equipment such as routers and switches
  • Telecommunication infrastructure like base stations and exchanges
  • Industrial control systems
  • High-speed data acquisition and transmission

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC68360EM33KB1 is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the demands of critical communication systems. The product is available in a 240-pin BGA package, providing a compact footprint for space-constrained applications.

With its robust set of features and ON Semiconductor's reputation for quality, the MC68360EM33KB1 is an excellent choice for designers looking to integrate advanced communication capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
IBM
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess