ON Semiconductor CAT93C46YI-TE13 Product Overview
The CAT93C46YI-TE13 is a high-performance, 1-Kb Microwire Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, a leading supplier of semiconductor-based solutions. This memory component is designed for applications that require efficient data storage with the ability to perform frequent erasing and rewriting of data.
Key Features
- Memory Size: The device offers 1-Kilobit of memory, organized as 64 x 16-bit or 128 x 8-bit (user-selectable).
- Interface: It utilizes the Microwire serial interface, which is known for its simplicity and efficiency in communication with microcontrollers and other integrated circuits.
- Operating Voltage: The CAT93C46YI-TE13 operates at a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
- Temperature Range: Designed for industrial environments, it can operate over an extended temperature range from -40°C to +85°C.
- Write Cycle Time: It offers a fast write cycle time of 5 ms, allowing for rapid data storage and updates.
- Endurance: The EEPROM boasts a high endurance of 1,000,000 write cycles, ensuring long-term reliability for data storage.
- Data Retention: It provides a data retention period of 100 years, guaranteeing the preservation of data over an extensive period.
- Packaging: The device is available in a compact 8-lead TSSOP package, which is ideal for space-constrained applications.
Applications
The CAT93C46YI-TE13 is a versatile memory component suitable for a wide range of applications, including:
- Automotive systems
- Industrial control systems
- Medical devices
- Portable consumer electronics
- Telecommunication systems
With its robust design and flexible features, the CAT93C46YI-TE13 is an excellent choice for designers seeking a reliable and efficient non-volatile memory solution. Its ability to retain data without power and to withstand the rigors of industrial temperatures makes it a go-to EEPROM for critical data storage needs.