EN
  • EN
  • DE

NCP349MNAETBG

Part No NCP349MNAETBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR OVP 28V W/NMOS 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Voltage - Input 1.2 V to 28 V
Supply Voltage - Operating 1.2 V to 28 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x1.6)
Win Source Part Number 025037-NCP349MNAETBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP349MNAETBG CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
NCP349MNBGTBG onsemi DFN-6 United States PIN-TO-PIN
NCP349MNBKTBG onsemi DFN-6 United States PIN-TO-PIN
NCP349MNTBG onsemi DFN-6 United States PIN-TO-PIN
NCP367DPMUEBTBG onsemi DFN-8 United States Functional Equivalent
NCP367DPMUECTBG onsemi DFN-8 United States Functional Equivalent
NCP367DPMUEETBG onsemi DFN-8 United States Functional Equivalent
NCP367DPMUELTBG onsemi DFN-8 United States Functional Equivalent
NCP367OPMUEATBG onsemi DFN-8 United States Functional Equivalent
NCP367OPMUEOTBG onsemi DFN-8 United States Functional Equivalent

Description

NCP349MNAETBG from ON Semiconductor is a power supply control and monitoring device used in designs that need dependable supervision of voltage-related conditions and power-path behavior. In practical applications, components in this category are commonly selected for portable electronics, embedded control boards, consumer devices, and industrial systems where protecting downstream circuitry and improving power integrity are important design goals. Engineers often evaluate parts like this when building compact power-management stages that need monitoring, fault response, or controlled power handling around sensitive loads. For sourcing and long-term planning, the current lifecycle status for NCP349MNAETBG is information not available in the provided data, so buyers should confirm availability directly through ON Semiconductor or authorized distributors before locking it into new designs. RoHS compliance information is also not available from the provided input. For compliance-sensitive programs, engineers and procurement teams should verify the latest datasheet, material declaration, and manufacturer compliance statements before release to production.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess