EN
  • EN
  • DE

NCP367DPMUEETBG

Part No NCP367DPMUEETBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLT PROTECTRION OCP OVP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller, Current Limit
Voltage - Input 1.2 V to 28 V
Supply Voltage - Operating 1.2 V to 28 V
Operating Supply Current 42μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2.2)
Win Source Part Number 1082107-NCP367DPMUEETBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP367DPMUEETBG CAD Model

Description

ON Semiconductor NCP367DPMUEETBG - Power Switch IC

The NCP367DPMUEETBG is a state-of-the-art power switch IC designed and manufactured by ON Semiconductor, a leader in the power semiconductor industry. This advanced component is specifically engineered to offer robust circuit protection and power management solutions for a wide range of applications. Its compact design and high integration make it an ideal choice for space-constrained environments where efficiency and reliability are paramount.

Key Features:

  • Overvoltage Protection: The NCP367 safeguards sensitive electronics from voltage spikes and transients, ensuring that the devices operate within the safe voltage threshold.
  • Overcurrent Protection: It provides real-time monitoring and response to excessive current, preventing potential damage to the circuit components.
  • Thermal Shutdown: With an in-built thermal shutdown feature, the IC automatically turns off when it detects temperatures that exceed its threshold, thereby protecting itself from overheating.
  • Reverse Current Blocking: This feature prevents current from flowing backward through the IC, which is crucial for battery-powered devices and helps in extending battery life.
  • Low Standby Current: The NCP367 is designed for low power consumption in standby mode, contributing to the overall energy efficiency of the end application.

Applications:

The versatility of the NCP367DPMUEETBG makes it suitable for a diverse range of applications, including but not limited to:

  • USB ports and peripherals
  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable and battery-powered devices
  • Industrial and automotive systems requiring precise power management

Product Specifications:

The NCP367 comes in a compact, surface-mount package and is designed to operate over a broad voltage range. It features a fast response time to fault conditions and includes a charge pump to control external N-channel MOSFETs. The integration of multiple protection features in a single IC helps streamline the design process, reduce the bill of materials, and enhance the overall system reliability.

With the NCP367DPMUEETBG, ON Semiconductor continues to provide innovative solutions that meet the evolving needs of modern electronics, ensuring that both performance and safety are not compromised.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5865 $58.6500
240+ $0.4813 $115.5120
375+ $0.4663 $174.8625
515+ $0.4513 $232.4195
665+ $0.4361 $290.0065
890+ $0.3911 $348.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess