EN
  • EN
  • DE

NCP349MNBKTBG

Part No NCP349MNBKTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLTAGE DETECTOR OVP 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Voltage - Input 1.2 V to 28 V
Supply Voltage - Operating 1.2 V to 28 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (1.6x1.2)
Win Source Part Number 025038-NCP349MNBKTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP349MNBKTBG CAD Model

Description

The ON Semiconductor NCP349MNBKTBG is an advanced overvoltage protection controller designed to safeguard sensitive electronics from voltage spikes and surges that can occur in a variety of applications. This compact and efficient component is an essential part of any power management system, ensuring the longevity and reliability of electronic devices.

Key Features

  • Overvoltage Protection: The NCP349MNBKTBG offers robust protection against overvoltage conditions, automatically disconnecting the load when the input voltage exceeds the overvoltage threshold.
  • Wide Operating Voltage Range: This device is capable of handling a broad range of input voltages, making it versatile for use in multiple applications.
  • Low Quiescent Current: With its low quiescent current, the NCP349MNBKTBG ensures minimal power consumption when in standby mode, contributing to the energy efficiency of the overall system.
  • Fast Response Time: The device reacts quickly to overvoltage events, providing rapid protection to prevent damage to the connected load.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The NCP349MNBKTBG is ideal for a variety of applications where voltage regulation and protection are crucial. These include:

  • Portable Devices
  • Smartphones and Tablets
  • Power Supply Units
  • Consumer Electronics
  • Computing Devices

Product Specifications

The NCP349MNBKTBG is offered in a compact package and features the following specifications:

  • Package: 6-WDFN
  • Overvoltage Lockout (OVLO) Threshold: Adjustable
  • Operating Temperature Range: -40°C to +85°C

With its combination of protection features, low power consumption, and versatility, the ON Semiconductor NCP349MNBKTBG is a reliable choice for designers looking to enhance the safety and durability of their electronic products.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3368 $50.5200
365+ $0.2764 $100.8860
565+ $0.2677 $151.2505
775+ $0.2591 $200.8025
1,000+ $0.2505 $250.5000
1,340+ $0.2246 $300.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess