EN
  • EN
  • DE

NCP367DPMUELTBG

Part No NCP367DPMUELTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLT PROTECTRION OCP OVP 8DFN / Battery Charge Front-End Protection, USB and AC/DC Supply Compliant
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Applications Overvoltage Protection Controller, Current Limit
Voltage - Input 1.2V ~ 28V
Supply Voltage (V) 1.2V ~ 28V
Current - Supply 42μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2.2)
Part Number Series NCP380
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806215-NCP367DPMUELTBG
Ultra Librarian 3D Model Ultra Librarian NCP367DPMUELTBG CAD Model

Description

ON Semiconductor NCP367DPMUELTBG: A High-Performance Power Management Solution

The ON Semiconductor NCP367DPMUELTBG is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding needs of modern electronic applications. This versatile component ensures efficient power distribution and safety for systems, making it an ideal solution for designers looking to enhance the performance and reliability of their power management systems.

Advanced Safety Features

The NCP367DPMUELTBG comes equipped with a range of safety features that protect against various power-related issues. It includes overvoltage protection, undervoltage lockout, and thermal shutdown mechanisms. These features work in tandem to prevent damage to the electronic system caused by irregular power conditions, ensuring the longevity and stable operation of the end product.

High Efficiency and Power Control

Boasting high efficiency, this PMIC is designed to minimize power loss during operation, which is crucial for battery-powered devices where energy conservation is key. The NCP367DPMUELTBG facilitates precise power control, allowing for fine-tuning of power delivery to the system's components, thus optimizing the overall power usage and enhancing the performance of the application.

Compact and Versatile Design

ON Semiconductor's NCP367DPMUELTBG is packaged in a compact, space-saving form factor, which is particularly beneficial for applications with limited PCB real estate. This PMIC's small footprint does not compromise on its versatility, as it can be integrated into a wide range of electronic systems, from consumer electronics to industrial applications.

Easy Integration

Integration of the NCP367DPMUELTBG into existing designs is made seamless thanks to its compatibility with standard manufacturing processes. The PMIC's design ensures that it can be easily incorporated into various circuit designs without the need for significant alterations, reducing development time and simplifying the production process.

In summary, the ON Semiconductor NCP367DPMUELTBG represents a robust and efficient solution for power management applications. Its combination of advanced safety features, high efficiency, compact design, and ease of integration make it an excellent choice for engineers and designers looking to improve the performance and reliability of their power systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2436 $51.1560
505+ $0.1999 $100.9495
775+ $0.1937 $150.1175
1,070+ $0.1874 $200.5180
1,380+ $0.1812 $250.0560
1,850+ $0.1624 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess