EN
  • EN
  • DE

NCP367DPMUEBTBG

Part No NCP367DPMUEBTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLT PROTECTRION OCP OVP 8DFN / Battery Charger 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Applications Overvoltage Protection Controller, Current Limit
Voltage - Input 1.2 V ~ 28 V
Operating Supply Voltage 1.2 V ~ 28 V
Operating Supply Current 42μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2.2)
Win Source Part Number 790594-NCP367DPMUEBTBG
Popularity Medium
Supply and Demand Status Limited
Family Name NCP367
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP367DPMUEBTBG CAD Model

Description

Introducing the NCP367DPMUEBTBG Power Management IC from ON Semiconductor

The NCP367DPMUEBTBG is a cutting-edge power management integrated circuit (PMIC) developed by ON Semiconductor, a leader in energy-efficient innovations. This advanced chip is designed to provide reliable and efficient power management solutions for a wide range of electronic applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features and Benefits

  • High Efficiency: The NCP367DPMUEBTBG is engineered to maximize energy efficiency, which helps extend battery life in portable devices and reduces power consumption in stationary applications.
  • Versatile Power Management: With its flexible power management capabilities, this PMIC can handle various input voltages and provide stable power to multiple subsystems within a device.
  • Advanced Protection: ON Semiconductor has equipped the NCP367DPMUEBTBG with sophisticated protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown mechanisms to ensure the longevity and safety of your electronic systems.
  • Compact Design: The compact form factor of the NCP367DPMUEBTBG makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power management solutions.
  • Integration: This PMIC integrates multiple functions into a single chip, simplifying design complexity and reducing the number of components required in the power supply design.

Applications

The versatility of the NCP367DPMUEBTBG allows it to be used in a diverse array of applications, including but not limited to:

  • Smartphones and tablets
  • Portable gaming devices
  • Wearable technology
  • Automotive infotainment and telematics
  • Industrial control systems
  • Power supply modules

ON Semiconductor's commitment to quality and performance is embodied in the NCP367DPMUEBTBG, making it an excellent choice for designers looking for a robust and efficient power management solution. Whether you're developing the next generation of portable electronics or enhancing the reliability of industrial machinery, the NCP367DPMUEBTBG provides the features and reliability you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Lattice Semiconductor Corporation
Lowest to $6.5223
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess