EN
  • EN
  • DE

NCP367DPMUECTBG

Part No NCP367DPMUECTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLT PROTECTRION OCP OVP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller, Current Limit
Voltage - Input 1.2 V to 28 V
Supply Voltage - Operating 1.2 V to 28 V
Operating Supply Current 42μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2.2)
Win Source Part Number 025040-NCP367DPMUECTBG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP367DPMUECTBG CAD Model

Description

ON Semiconductor NCP367DPMUECTBG: High Precision Overvoltage, Overcurrent Protection IC

The ON Semiconductor NCP367DPMUECTBG is a versatile and advanced protection integrated circuit (IC) designed to safeguard sensitive electronics from harmful overvoltage and overcurrent conditions. This high-precision IC is an ideal solution for a wide range of applications, including USB power supplies, wall chargers, battery chargers, and other consumer electronics that require stringent power protection mechanisms.

The NCP367DPMUECTBG offers a comprehensive suite of safety features. It provides overvoltage protection (OVP) by disconnecting the output from the input voltage when the input voltage exceeds the OVP threshold. This feature is crucial for preventing damage to downstream components that may not be rated for higher voltage levels.

In addition to OVP, the IC also includes overcurrent protection (OCP). The OCP function monitors the current flowing through the device and responds by turning off the internal FET when the current exceeds the programmed limit. This ensures that the system is protected against excessive current draw that could lead to overheating or potential failure of the power supply or the device being powered.

The NCP367DPMUECTBG is designed for flexibility and ease of use. It is housed in a compact UDFN package, which is ideal for space-constrained applications. The IC also features an adjustable overvoltage lockout (OVLO) threshold and an internal charge pump that drives the N-channel MOSFET, providing a robust and efficient design that minimizes the need for external components.

Furthermore, the device incorporates an auto-retry feature that attempts to re-enable the power path after a fault condition has been removed, allowing for automatic system recovery without user intervention. This makes the NCP367DPMUECTBG an excellent choice for applications that require uninterrupted service and reliability.

ON Semiconductor's commitment to quality ensures that the NCP367DPMUECTBG meets the highest standards for performance and durability. With its advanced protection features and compact design, this IC is a powerful and reliable solution for any designer looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3818 $51.5430
320+ $0.3133 $100.2560
495+ $0.3035 $150.2325
685+ $0.2937 $201.1845
885+ $0.2840 $251.3400
1,180+ $0.2546 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,687 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess