Product Overview: MAX1907AETL+T
The MAX1907AETL+T from Maxim Integrated is a high-performance, precision battery-management IC designed to cater to the demanding needs of portable devices. This advanced chip is engineered to optimize the performance and extend the life of Lithium-ion (Li-ion) batteries, which are commonly used in laptops, smartphones, and other portable electronics.
Key Features
- Versatile Charging Capabilities: The MAX1907AETL+T supports a wide range of input voltages and provides a programmable charge current, making it adaptable to various charging scenarios and power sources.
- High Accuracy: It boasts high-accuracy voltage regulation, ensuring that the battery is charged safely and efficiently. This precision helps in maximizing the battery's lifespan and performance.
- Integrated Safety Features: The device includes multiple safety features such as overvoltage protection, thermal protection, and charge timers to prevent damage to the battery during charging.
- Small Footprint: Its compact TQFN (Thin Quad Flat No leads) package allows for a minimal PCB (Printed Circuit Board) footprint, which is crucial for space-constrained applications.
Applications
The MAX1907AETL+T is ideal for a variety of applications where efficient battery management is essential. These include:
- Notebook Computers
- Portable Equipment
- Handheld Devices
Technical Specifications
- Package Type: TQFN-40
- Operating Temperature Range: -40°C to +85°C
- Battery Chemistry: Li-ion
- Number of Cells: Supports multi-cell configurations
Maxim Integrated's commitment to quality and innovation is evident in the MAX1907AETL+T, making it a trusted choice for designers looking to incorporate reliable battery management solutions into their products. Its blend of performance, precision, and protection features ensures that your portable devices operate at their best, while safeguarding the integral power source that keeps them running.