EN
  • EN
  • DE

NCP349MNTBG

Part No NCP349MNTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLTAGE DETECTOR OVP 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Applications Overvoltage Protection Controller
Voltage - Input 1.2V ~ 28V
Voltage - Supply 1.2V ~ 28V
Current - Supply 70 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VFDFN Exposed Pad
Supplier Device Package 6-DFN (1.6x2)
Base Product Number NCP349
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647559-NCP349MNTBG
Ultra Librarian 3D Model Ultra Librarian NCP349MNTBG CAD Model

Description

The NCP349MNTBG from ON Semiconductor is a cutting-edge overvoltage protection controller designed to safeguard sensitive electronics from damaging voltage spikes and surges. This highly efficient device is an essential component for modern electronic systems requiring robust protection against overvoltage conditions, which can occur due to sudden power surges, lightning strikes, or other electrical anomalies.

The NCP349MNTBG operates by monitoring the voltage at the input and instantly disconnecting the load from the power supply when the input voltage exceeds the overvoltage threshold. The device's fast response time ensures that the connected components are quickly protected, minimizing the risk of damage and extending the lifespan of the electronic system.

This overvoltage protection controller is designed with versatility in mind, making it suitable for a wide range of applications, including USB power supplies, portable devices, and other consumer electronics. The device is housed in a compact, lead-free TSOP-6 package, which allows for easy integration into space-constrained designs without compromising performance.

Key features of the NCP349MNTBG include an adjustable overvoltage lockout (OVLO) threshold that allows designers to tailor the protection level to specific requirements. The controller also boasts a low quiescent current, contributing to the overall energy efficiency of the system. Furthermore, the device is equipped with an internal charge pump, which enhances its ability to control external N-channel MOSFETs, providing a robust overvoltage protection mechanism.

The NCP349MNTBG is designed with safety in mind, meeting stringent industry standards for overvoltage protection. Its high reliability and performance make it an ideal choice for manufacturers looking to incorporate advanced protection features into their products. With ON Semiconductor's commitment to quality, this overvoltage protection controller stands as a testament to the company's dedication to providing innovative solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5663 $59.4615
250+ $0.4647 $116.1750
385+ $0.4502 $173.3270
535+ $0.4357 $233.0995
690+ $0.4211 $290.5590
920+ $0.3776 $347.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess