Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Series NOCAP
Part Status Active
Amplifier Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 110mW x 2 @ 16 Ohm
Voltage - Supply 2.7 V ~ 5 V
Board Type Fully Populated
Utilized IC / Part NCP2811B
Supplied Contents Board(s)
Win Source Part Number NCP2811BFCT1GEVB-250714
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP2811BFCT1GEVB CAD Model

Description

ON Semiconductor NCP2811BFCT1GEVB Evaluation Board

The NCP2811BFCT1GEVB from ON Semiconductor is a state-of-the-art evaluation platform designed to showcase the capabilities of the NCP2811 audio amplifier. This evaluation board provides a comprehensive testing framework for engineers and developers looking to explore the features and performance of the NCP2811 integrated circuit (IC) in various audio applications.

Key Features of the NCP2811BFCT1GEVB

  • High-Quality Audio Amplification: The NCP2811 IC is a high-efficiency audio amplifier that delivers crystal-clear sound, making it ideal for portable and space-constrained applications.
  • Flexible Power Supply Range: The evaluation board operates over a wide range of power supplies, from 2.7V to 5.5V, allowing it to be used in various scenarios without the need for an external power regulator.
  • Low Power Consumption: Designed with power efficiency in mind, the NCP2811 minimizes power consumption, which is crucial for battery-powered devices.
  • Adjustable Gain Settings: Users can experiment with different gain settings to find the optimal audio output for their specific application.
  • Thermal and Short-Circuit Protection: The board includes built-in safety features that protect against overheating and short-circuits, ensuring the longevity and reliability of the evaluation setup.
  • Compact Form Factor: The NCP2811BFCT1GEVB is designed to be compact, facilitating easy integration into existing systems or for use in prototyping new designs.

Applications

The NCP2811BFCT1GEVB is suitable for a wide range of audio applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablets and Laptops
  • Bluetooth Headphones and Speakers

Conclusion

The NCP2811BFCT1GEVB Evaluation Board from ON Semiconductor offers a robust and versatile platform for testing and developing audio solutions with the NCP2811 IC. With its high-quality audio output, low power consumption, and extensive protective features, this evaluation board is an invaluable tool for engineers aiming to enhance the audio experience in their electronic products.

You May Also Be Interested in

STMicroelectronics
BOARD DEMO FOR TS2007IQT
Need more? Email Us
ECAD model for DEMOTS2007Q
ON Semiconductor
EVAL BOARD NCP2890G / 1 W AUDIO POWER AMPLIFIER EVALUATION BOARD
Need more? Email Us
ECAD model for NCP2890GEVB
Texas Instruments
EVAL MODULE FOR TPA3007D1 / TPA3007D1 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TPA3007D1EVM
Texas Instruments
EVAL MOD PWR AMP FOR TPA0212 / TPA0212 Evaluation Module
Need more? Email Us
ECAD model for TPA0212EVM
Texas Instruments
EVAL MODULE FOR TAS5624A / TAS5624 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5624ADDVEVM
Analog Devices Inc.
BOARD EVAL MINI SSM2301 / SSM2301 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for SSM2301-MINI-EVALZ
Analog Devices Inc.
EVAL BOARD FOR SSM2304Z / SSM2304 Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for SSM2304Z-EVAL
Texas Instruments
EVAL MOD AUDIO PWR AMP TPA152 / TPA152 Evaluation Module (EVM)
Need more? Email Us
ECAD model for TPA152EVM
Texas Instruments
EVAL MODULE FOR TAS5613PHD / TAS5613PHD Audio Amplifier Evaluation Board
Need more? Email Us
ECAD model for TAS5613PHD2EVM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention