The BD4959G is a voltage detector IC manufactured by Rohm Semiconductor. It belongs to the category of PMIC (Power Management Integrated Circuit) supervisors. It is specifically designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage falls below a predetermined threshold. This is crucial for preventing malfunctions or data corruption in microcontrollers (MCUs) and other sensitive electronic components, ensuring stable operation during voltage fluctuations or power supply interruptions.
Applications:
- Microcontroller-based Systems: Ensures proper reset of the MCU when the supply voltage is too low, preventing unpredictable behavior.
- Industrial Control Equipment: Protects delicate components from damage caused by voltage variations in industrial environments.
- Consumer Electronics: Provides stable operation for devices like televisions, audio equipment, and home appliances.
- Automotive Systems: Monitors the battery voltage and initiates protective measures when the voltage drops below a safe level.
- Power Supplies: Detects undervoltage conditions and triggers a shutdown or reset to safeguard connected devices.
Features:
- Low Current Consumption: Designed for minimal power draw, making it ideal for battery-operated applications.
- High-Accuracy Detection Voltage: Offers precise voltage monitoring for reliable system resets.
- Compact Package: Comes in a small package, saving valuable space on the circuit board.
- Built-in Hysteresis: Prevents oscillations and ensures stable output even with noisy input voltage signals.
- Open Drain Output: Provides flexibility when interfacing with various logic levels.
Benefits:
- Increased System Reliability: Prevents system crashes and data corruption due to voltage drops.
- Simplified Circuit Design: Streamlines the design process for power management circuits.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Enhanced Device Protection: Protects sensitive components from damage caused by unstable voltage conditions.
- Cost-Effective Solution: Provides a reliable voltage monitoring solution at an affordable price.
The BD4959G works by constantly monitoring the input voltage. When the voltage drops below the specified detection threshold, the IC asserts a reset signal (typically a low output). The reset signal remains active until the voltage rises above the threshold plus the hysteresis voltage. This hysteresis prevents the output from oscillating when the input voltage is near the threshold level. The open-drain output provides flexibility when interfacing with different logic levels and requires an external pull-up resistor. The '59' in the part number relates to the 5.9V detection threshold