Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 20kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 10mA
Data Rate 20Mbps
Propagation Delay tpLH / tpHL (Maximum) 55ns, 55ns
Rise / Fall Time 5.8ns, 5.3ns
Voltage - Forward (Vf) 1.35V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 6-SOIC , 5 Leads
Supplier Device Package 5-Mini-Flat
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175049-FODM8071
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FODM8071 CAD Model

Description

ON Semiconductor FODM8071 Optocoupler

The ON Semiconductor FODM8071 is a high-performance optocoupler that serves as a critical component in a wide range of electronic applications. This optoelectronic device is designed to provide efficient signal isolation between two circuits while allowing data transmission through light waves, ensuring that electrical noise, transients, or surges in one part of the system do not adversely affect another.

Key Features

  • High Isolation Voltage: The FODM8071 offers a robust isolation voltage, typically rated at 3750Vrms, which provides excellent insulation and protection against high-voltage spikes.
  • High-Speed Data Transmission: With a fast data rate, this optocoupler is suitable for applications requiring quick signal transfer without compromising data integrity.
  • Low Power Consumption: Designed for efficiency, the FODM8071 operates with minimal power, making it ideal for power-sensitive designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance under various environmental conditions.
  • Compact Surface-Mount Package: The FODM8071 comes in a small outline package, which is perfect for space-constrained applications while also allowing for simplified integration into PCB designs.

Applications

The versatility of the FODM8071 makes it suitable for a diverse array of applications, including:

  • Industrial controls
  • Power supply modules
  • Signal transmission between different voltage circuits
  • Isolated error amplifiers
  • Computer peripheral interfacing
  • Microprocessor system interfacing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FODM8071 is no exception. It is manufactured to meet stringent industry standards, ensuring consistent performance and durability for critical applications. With its combination of features and ON Semiconductor's reputable manufacturing, the FODM8071 is an excellent choice for designers looking to incorporate reliable isolation in their electronic circuits.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.2005
ECAD model for 6N137S(TA)
Broadcom Limited
Optocoupler Logic-Out Push-Pull DC-IN 2-CH 8-Pin SO T/R / Low Power, 5 MBd Digital CMOS Optocoupler | OPTOISO 3.75KV 2CH PUSH PULL 8SO
Lowest to $1.3190
ECAD model for ACPL-024L-500E
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 15kV/µs CMTI 8-SO Stretched
Need more? Email Us
ECAD model for ACPL-K74T-560E
Renesas Electronics America
HI-SPEED OPTOCPLR SO-8 / Logic Output Optoisolator 15Mbps Open Collector 2500Vrms 2 Channel 15kV/µs CMTI 8-SSOP
Lowest to $2.0801
ECAD model for PS9821-2-V-F3-AX
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PSH PULL 6MFSOP-5
Need more? Email Us
ECAD model for TLP2098(F)
Everlight Electronics Co Ltd
OPTOISO 5KV 2CH OPN COLL 8-DIP / Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Need more? Email Us
ECAD model for EL2631
Broadcom Limited
Small Outline, 5 Lead, High CMR, High Speed, Logic Gate Optocouplers | OPTOISO 3.75KV OPN COLLECTOR 5SO
Lowest to $8.7579
ECAD model for HCPL-M611
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 2 Channel 25kV/µs CMTI 8-SO Stretched
Lowest to $12.7963
ECAD model for ACPL-K75T-560E
Broadcom Limited
Intelligent Power Module and Gate Drive Interface Optocouplers | OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $1.4463
ECAD model for HCNW4506

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6712 $51.3832
27+ $3.8328 $103.4856
41+ $3.7130 $152.2330
56+ $3.5932 $201.2192
72+ $3.4735 $250.0920
97+ $3.1141 $302.0677
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13 pieces
MOQ: 11 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention