EN
  • EN
  • DE

AP3843CP-E1

Part No AP3843CP-E1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Voltage - Supply (Vcc/Vdd) 10V
Duty Cycle 97%
Frequency - Switching 52kHz
Power (Watts) 1 W
Fault Protection Current Limiting, Over Load, Over Temperature
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number AP3843
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 55187-AP3843CP-E1
Ultra Librarian 3D Model Ultra Librarian AP3843CP-E1 CAD Model

Description

Overview of Diodes Incorporated AP3843CP-E1

The AP3843CP-E1 is a high-performance, current-mode PWM controller designed by Diodes Incorporated for a wide range of power supply applications. This integrated circuit is specifically engineered to deliver efficient and reliable performance for off-line and DC-to-DC converter applications. Its primary function is to provide a cost-effective solution for systems requiring tight regulation of output voltage and current.

Key Features

  • Current-Mode Control: This feature provides improved transient response and simplifies loop compensation over voltage-mode control.
  • Wide Operating Voltage Range: The AP3843CP-E1 is designed to operate over a broad input voltage range, making it suitable for various applications.
  • Automatic Feed Forward Compensation: This enhances performance by compensating for varying input voltages without the need for external components.
  • Pulse-by-Pulse Current Limiting: Offers effective protection against short-circuit or overload conditions by limiting the current in each cycle.
  • Under-Voltage Lockout (UVLO): Ensures the controller is off when the supply voltage is too low, preventing erratic operation.
  • Frequency Oscillation: The device operates at a fixed frequency, reducing noise and allowing for predictable behavior of the power supply.

Applications

The versatility of the AP3843CP-E1 allows it to be used in a variety of power supply configurations. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Off-line converters
  • DC-DC converters
  • Battery chargers
  • Power adapters
  • LED drivers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the AP3843CP-E1 is no exception. It is manufactured to meet high standards for reliability and performance, ensuring a long operational life and consistent functionality. This component is an ideal choice for designers looking for a robust PWM controller that can handle the demands of modern power supply requirements.

With its combination of features, the AP3843CP-E1 from Diodes Incorporated stands out as a smart choice for those in need of a reliable and efficient solution for their power management designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2830 $58.0150
500+ $0.2322 $116.1000
770+ $0.2252 $173.4040
1,065+ $0.2171 $231.2115
1,375+ $0.2102 $289.0250
1,845+ $0.1883 $347.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317,600 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess