EN
  • EN
  • DE

NCP1076ABP100G

Part No NCP1076ABP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features Converter Offline Flyback Topology 100kHz 7-PDIP
Manufacturer ON Semiconductor
Package Tube
Supply Voltage 6.5V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 7-PDIP
Family Name NCP1076
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1076ABP100G-ND, NCP1076ABP100GOS
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886860-NCP1076ABP100G
Ultra Librarian 3D Model Ultra Librarian NCP1076ABP100G CAD Model

Description

ON Semiconductor NCP1076ABP100G Product Overview

The NCP1076ABP100G is a high-performance, fixed-frequency, current-mode integrated PWM controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This robust component is specifically engineered for AC-DC converters and off-line applications, offering a seamless solution for power supply designers looking to optimize efficiency and reliability in their products.

At the heart of the NCP1076ABP100G is its ability to integrate a fixed-frequency current mode controller with a 700 V MOSFET. This combination makes it ideal for use in buck, boost, and flyback converters. The device's versatility allows it to cater to a wide range of power applications, including consumer electronics, small home appliances, and standby and auxiliary power supplies.

The NCP1076ABP100G boasts a range of features designed to enhance performance and safety. It includes a built-in brown-out protection, which guards against undervoltage conditions, ensuring stable operation even during power fluctuations. Additionally, the frequency skipping mode reduces power consumption during light-load conditions, contributing to the energy efficiency of the end application.

With an auto-recovery overvoltage and overcurrent protection, the NCP1076ABP100G ensures the longevity and safety of electrical circuits by preventing damage due to unexpected power surges or short circuits. The component also features an adjustable peak current limit, which provides designers with the flexibility to set the maximum current according to their specific requirements.

For thermal management, the device includes an over-temperature protection that automatically shuts down the PWM controller when the internal temperature exceeds a predefined threshold. This feature prevents overheating and potential thermal runaway, thereby enhancing the overall reliability of the system.

The NCP1076ABP100G is available in a compact PDIP-7 package, making it an excellent choice for space-constrained applications. Its high level of integration reduces the number of external components required, simplifying the design process and accelerating time-to-market for new products.

Overall, the NCP1076ABP100G from ON Semiconductor represents a sophisticated solution for designers looking to create efficient, reliable, and cost-effective power supplies for a variety of electronic devices.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0583
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3831 $50.7465
37+ $2.7759 $102.7083
56+ $2.6891 $150.5896
77+ $2.6024 $200.3848
100+ $2.5156 $251.5600
134+ $2.2554 $302.2236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess