EN
  • EN
  • DE

MAX1504AETJ+T

Part No MAX1504AETJ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208339-MAX1504AETJ+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1504AETJ+T CAD Model

Description

The MAX1504AETJ+T is a highly integrated battery charger IC designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is specifically tailored for charging single-cell lithium-ion (Li+) batteries. Its small package and advanced features make it an ideal choice for portable applications where space is at a premium and performance is paramount.

Key Features

  • Charge Voltage: The MAX1504AETJ+T provides a precise charge voltage with a ±0.75% accuracy, ensuring the longevity and reliability of the battery.
  • Charge Current: It supports programmable charge current up to 2A, allowing for rapid charging of the connected battery.
  • Thermal Regulation: This IC includes a thermal regulation feature that optimizes the charge rate for all operating temperatures, protecting the battery and circuitry from overheating.
  • Charge Status Indicators: It offers status outputs that can be used to drive LEDs or communicate with a host processor to indicate charging progress and completion.
  • Smart Power Selector: The Smart Power Selector feature allows the device to seamlessly transition between charging and supplying power to the load, ensuring uninterrupted operation of the device being powered.

Applications

The MAX1504AETJ+T is versatile and can be used across a wide range of applications. It is particularly well-suited for portable devices such as smartphones, tablets, handheld gaming consoles, digital cameras, and other USB-powered gadgets.

Package and Availability

This IC is offered in a compact, 32-pin TQFN package with an exposed pad, which aids in thermal dissipation. The MAX1504AETJ+T is available in tape and reel form, denoted by the ‘+T’ suffix, making it suitable for high-volume production environments.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX1504AETJ+T is no exception and is built to meet the stringent requirements of the portable electronics market, ensuring both safety and performance.

You May Also Be Interested in

EliteMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Shindengen
Lowest to $5.6838
ESMT
Lowest to $1.2913
EPCOS (TDK)
Need more? Email Us
ESMT
Lowest to $3.2617
Shindengen
Lowest to $0.2021

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess