EN
  • EN
  • DE

DG442CY+T

Part No DG442CY+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Quad SPST 16-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Bits 4
Number of Channels 4
Number of Pins 16
Packaging Tape & Reel (TR)
Win Source Part Number 1007970-DG442CY+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DG442CY+T CAD Model

Description

Maxim Integrated's DG442CY+T: Precision Analog Switch

The DG442CY+T is a high-performance, monolithic, quad, SPST, CMOS analog switch designed by Maxim Integrated to deliver precision and reliability in various applications. This product is an excellent choice for designers looking for a switch that offers low power consumption and high switching speeds, making it ideal for battery-powered and portable devices.

With its single-supply operation ranging from +10V to +30V or dual supplies of ±4.5V to ±20V, the DG442CY+T provides versatile power options to accommodate different system requirements. This level of flexibility ensures that the switch can be easily integrated into a wide array of circuit designs without the need for additional components to adjust the power supply level.

One of the key features of the DG442CY+T is its low on-resistance, typically 85Ω, which minimizes signal attenuation and ensures that the integrity of the analog signal is preserved during switching. This characteristic is crucial for applications that require high accuracy and precision, such as data acquisition systems, sample-and-hold circuits, and audio signal routing.

The device also boasts low charge injection (10pC typical), which reduces the amount of unwanted noise introduced into the signal path during the switching process. This feature is particularly important for sensitive applications where signal purity is paramount.

Additionally, the DG442CY+T offers high off-isolation (-75dB typical at 1MHz), providing excellent separation between channels when in the off state. This isolation ensures minimal crosstalk and interference between the multiple channels, which is essential for multiplexing and demultiplexing applications.

Maxim Integrated has also designed the DG442CY+T with TTL and CMOS logic compatibility, making it easy to interface with a wide range of digital components. This compatibility simplifies the design process, allowing for seamless integration with existing digital control logic.

In summary, the DG442CY+T from Maxim Integrated is a versatile, high-performance analog switch that offers low power consumption, fast switching, low on-resistance, and high off-isolation. Its robust feature set makes it an ideal choice for designers who require a reliable switching solution for their analog signal routing needs.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess