EN
  • EN
  • DE

L4969URTR

Part No L4969URTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 20PWRSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Applications Keypads and Alarm Systems
Interface Serial
Voltage - Supply 6V ~ 28V
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Mounting Type Surface Mount
Base Product Number L4969
Standard Package 600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876550-L4969URTR
Ultra Librarian 3D Model Ultra Librarian L4969URTR CAD Model

Description

STMicroelectronics L4969URTR Power Management IC

The L4969URTR from STMicroelectronics is a robust and versatile power management integrated circuit (PMIC) designed to provide a reliable power solution for automotive and industrial applications. This high-performance device comes in a compact package and offers a range of features that make it ideal for controlling and protecting 12V power supplies.

Key Features:

  • Output Voltage Regulation: The L4969URTR ensures a stable output voltage, which is crucial for the sensitive electronic components that it supplies. It can handle a wide input voltage range, making it suitable for various applications.
  • Thermal Protection: With built-in thermal shutdown, the device protects itself and the application from damage due to overheating, ensuring a longer lifespan and reliability.
  • Short Circuit Protection: The PMIC features short circuit protection that safeguards the system against potential damage caused by output short circuits, enhancing system safety.
  • Low Dropout Voltage: The low dropout voltage feature allows the L4969URTR to continue regulating the output voltage even when the supply voltage is very close to the output voltage, thus maintaining performance in low-voltage conditions.

Applications:

The L4969URTR is ideal for a variety of applications that require efficient power management. Common applications include:

  • Automotive systems such as infotainment, navigation, and telematics
  • Industrial control systems
  • Power supplies for microcontrollers and other sensitive electronics

Package Information:

The device is offered in a small surface-mount package, which allows for a compact footprint on printed circuit boards. This makes it an excellent choice for space-constrained applications.

With its combination of protection features, voltage regulation, and compact design, the STMicroelectronics L4969URTR is a reliable PMIC solution that meets the rigorous demands of modern electronic systems. Its robustness and versatility ensure that it can be integrated into a wide range of products, providing a stable and protected power supply.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9401 $63.5208
18+ $6.5150 $117.2700
28+ $6.3114 $176.7192
38+ $6.1078 $232.0964
49+ $5.9043 $289.3107
66+ $5.2934 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess