EN
  • EN
  • DE

LA1773M-B-MPB-E

Part No LA1773M-B-MPB-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description TUNER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 922670-LA1773M-B-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA1773M-B-MPB-E CAD Model

Description

Introducing the LA1773M-B-MPB-E from ON Semiconductor

The LA1773M-B-MPB-E is a cutting-edge product from ON Semiconductor, a leading manufacturer known for its innovative and reliable semiconductor components. This particular device is designed to meet the demands of modern electronic applications, offering a robust solution for a variety of circuit designs.

Key Features

  • High Performance: The LA1773M-B-MPB-E is crafted to deliver exceptional performance, ensuring that it can handle the rigorous requirements of today's high-speed digital systems.
  • Energy Efficient: With energy efficiency in mind, this component is engineered to operate with minimal power consumption, making it an ideal choice for battery-powered devices and applications where power conservation is critical.
  • Compact Design: Its compact footprint allows for integration into space-constrained designs, providing flexibility and ease of use for engineers and designers.
  • Durability: Built to last, the LA1773M-B-MPB-E is manufactured with high-quality materials that ensure durability and a long operational life even under harsh conditions.
  • Wide Operating Temperature Range: This device can function across a broad range of temperatures, making it suitable for industrial and automotive applications that may experience extreme environmental conditions.

Applications

The LA1773M-B-MPB-E is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Consumer electronics
  • Communication equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LA1773M-B-MPB-E is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by customers in terms of performance and reliability.

In summary, the LA1773M-B-MPB-E from ON Semiconductor is a top-of-the-line component that combines performance, efficiency, and durability. Whether you're designing for automotive, industrial, or consumer markets, this product is engineered to exceed expectations and provide a reliable foundation for your electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2501 $52.0016
38+ $2.6667 $101.3346
59+ $2.5834 $152.4206
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess