EN
  • EN
  • DE

NCN3411MTTWG

Part No NCN3411MTTWG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC TXRX 1CHAN USB 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications PCI Express®
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 13Ohm
Voltage - Supply, Single (V+) 1.5V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
Base Product Number NCN3411
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 740394-NCN3411MTTWG
Ultra Librarian 3D Model Ultra Librarian NCN3411MTTWG CAD Model

Description

ON Semiconductor NCN3411MTTWG Product Overview

The ON Semiconductor NCN3411MTTWG is a cutting-edge interface IC designed for applications requiring high-speed communication and robust data integrity. This product stands out in the market for its exceptional performance and reliability, making it an ideal choice for designers and engineers working on advanced electronic systems.

Key Features

  • High-Speed Interface: The NCN3411MTTWG is designed to facilitate rapid data transmission, ensuring efficient communication between devices.
  • Low Power Consumption: It is optimized for low power operation, which helps in reducing the overall energy consumption of the system it is integrated into.
  • Robust Data Integrity: With built-in error detection and correction mechanisms, this IC maintains data integrity even in challenging environments.
  • Compact Design: The small footprint of the NCN3411MTTWG makes it suitable for space-constrained applications.
  • Industrial Temperature Range: It operates reliably across a wide temperature range, which is crucial for industrial applications.

Applications

The versatile nature of the NCN3411MTTWG allows it to be used in a variety of applications. Some of the common use cases include:

  • Automotive networks
  • Industrial control systems
  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

The NCN3411MTTWG boasts an impressive set of technical specifications that cater to demanding applications:

  • Supply Voltage: Specified over a range to accommodate different system requirements.
  • Operating Temperature: Guaranteed performance over an extended industrial temperature range.
  • Package Type: Available in a package that ensures ease of integration into various PCB designs.
  • Compliance: Meets industry standards for safety and performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCN3411MTTWG is no exception. It undergoes rigorous testing to ensure it meets the high standards expected by customers. Whether you're developing mission-critical industrial equipment or innovative consumer electronics, you can rely on the NCN3411MTTWG to provide the performance and reliability your projects demand.

Overall, the ON Semiconductor NCN3411MTTWG stands as a testament to the company's dedication to advancing communication technology, offering a blend of speed, efficiency, and durability that is hard to match.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3911 $59.7775
59+ $1.9620 $115.7580
92+ $1.9007 $174.8644
126+ $1.8394 $231.7644
163+ $1.7780 $289.8140
218+ $1.5941 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess