EN
  • EN
  • DE

SN74V3650-15PEU

Part No SN74V3650-15PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 2048X36 FIFO MEMORY 128LQFP / Synchronous FIFO 72K (2K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names 2156-SN74V3650-15PEU-TI,TEXTISSN74V3650-15PEU,SN74V3650-15PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258806-SN74V3650-15PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3650-15PEU CAD Model

Description

The SN74V3650-15PEU is a high-performance, synchronous FIFO (First-In, First-Out) memory device from Texas Instruments, designed to address the needs of high-speed data buffering requirements in telecommunications, networking, and data processing applications. This FIFO memory offers a flexible and reliable solution for systems requiring efficient and orderly storage and retrieval of data streams.

Key Features:

  • Memory Size: The device boasts a large storage capacity, ensuring that it can handle substantial amounts of data without any compromise on performance.
  • Data Rate: With a 15ns read/write cycle time, the SN74V3650-15PEU provides rapid data access, making it ideal for applications that require high-speed data processing.
  • Interface: The FIFO comes with an easy-to-use parallel interface that facilitates seamless integration into a wide range of systems.
  • Operational Voltage: It operates at a voltage that is compatible with many contemporary logic families, offering versatility in various system designs.
  • Package: The device is available in a robust and industry-standard package that ensures reliable operation even in harsh environments.
  • Temperature Range: Designed to perform reliably across a broad temperature range, the SN74V3650-15PEU is suitable for industrial and commercial applications.

Applications:

The SN74V3650-15PEU is a versatile component that can be applied in multiple domains, including but not limited to:

  • High-speed data acquisition systems
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Server and storage systems
  • Digital signal processing

In summary, the SN74V3650-15PEU from Texas Instruments is a highly capable FIFO memory device that delivers exceptional performance and reliability for systems that demand efficient data buffering and throughput. Its robust feature set and adaptability make it a go-to solution for engineers looking to enhance their data handling capabilities.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess