The PCF8593T/1,118 is a sophisticated clock and calendar chip designed by NXP Semiconductors, a leader in the electronics industry. This integrated circuit (IC) is tailored to meet the requirements of complex timing tasks in modern electronic applications. It stands out for its precision, low power consumption, and a vast array of features that make it ideal for timekeeping in consumer, industrial, and automotive products.
Key Features
- Accuracy: The device maintains an accurate clock and calendar, including leap years, with minimal drift over time, ensuring reliable long-term performance.
- Low Power: Designed for efficiency, the PCF8593T/1,118 consumes very little power, making it suitable for battery-operated devices.
- I2C-Bus Interface: The IC utilizes a two-wire I2C-bus interface, which simplifies integration into existing designs and allows for easy communication with microcontrollers.
- Alarm Function: An integrated alarm function enables users to set alarms for specific events, enhancing the IC's utility in scheduling and reminder applications.
- Counters: It includes counters for seconds, minutes, hours, days, weekdays, months, and years, with automatic adjustment for leap years up to the year 2099.
- Versatility: The PCF8593T/1,118 can operate in either 24-hour or 12-hour mode with an AM/PM indicator, catering to various time format preferences.
- Package: The IC is available in a small SOT96-1 package, which is conducive to space-constrained applications.
Applications
The PCF8593T/1,118 is perfect for a wide range of applications including, but not limited to:
- Consumer electronics such as clocks, radios, and VCRs
- Home appliances with timing needs like microwaves and coffee makers
- Office equipment, including fax machines and printers
- Automotive electronics that require precise timekeeping
- Industrial systems where scheduling or logging is essential
Technical Specifications
- Supply voltage: 1.0 V to 6.0 V
- Frequency: 32.768 kHz crystal oscillator
- Temperature range: -40°C to +85°C
- Package: SOT96-1 (SO8)
Overall, the PCF8593T/1,118 from NXP is a robust and versatile clock and calendar IC that delivers the precision and reliability required for sophisticated timekeeping solutions.