EN
  • EN
  • DE

SVC212-2-TB/TR

Part No SVC212-2-TB/TR
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195021-SVC212-2-TB/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC212-2-TB/TR CAD Model

Description

The SVC212-2-TB/TR is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in various electronic applications. This compact and versatile component is designed to cater to the demanding requirements of modern electronic devices, providing a robust solution for power management and signal processing tasks.

Key Features

  • High Precision: The SVC212-2-TB/TR offers precise electrical characteristics that ensure stable and reliable operation, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: Engineered for energy efficiency, this component consumes minimal power, which helps in extending battery life in portable devices and reducing overall energy costs in stationary applications.
  • Durable Construction: Manufactured with ON Semiconductor's cutting-edge technology, the SVC212-2-TB/TR is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Size: Its small form factor enables it to be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the SVC212-2-TB/TR allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices

Technical Specifications

The SVC212-2-TB/TR is designed to meet stringent specifications, ensuring compatibility and performance across various platforms. Key technical specifications include:

  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Provided in a convenient tape and reel (TB/TR) packaging for ease of assembly
  • Quality Assurance: Complies with ON Semiconductor's quality standards, ensuring reliability and performance

Ordering and Availability

The SVC212-2-TB/TR is available for order through ON Semiconductor's network of authorized distributors. Detailed ordering information and availability can be accessed through the company's website or by contacting their sales representatives directly.

In conclusion, the SVC212-2-TB/TR by ON Semiconductor is a top-tier component that offers exceptional performance, durability, and efficiency, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

Microchip Technology
GAAS TVAR NON HERMETIC CHIP
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Toshiba Semiconductor and Storage
Varactor Diodes 10V C1=4.0-4.9pF
Lowest to $0.1165
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1640
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess