EN
  • EN
  • DE

MT9M025IA3XTC-TRBR

Part No MT9M025IA3XTC-TRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number MT9M025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1214704-MT9M025IA3XTC-TRBR
Ultra Librarian 3D Model Ultra Librarian MT9M025IA3XTC-TRBR CAD Model

Description

ON Semiconductor MT9M025IA3XTC-TRBR Image Sensor

The ON Semiconductor MT9M025IA3XTC-TRBR is a high-performance CMOS image sensor designed for a variety of applications, including security, surveillance, industrial, and medical imaging. This advanced sensor is capable of capturing high-quality images with a resolution of 1/3-inch, 1.2 Megapixel (1280 x 960). It utilizes ON Semiconductor's sophisticated technology to deliver excellent image quality even in challenging lighting conditions.

The MT9M025IA3XTC-TRBR sensor operates on a 3.3V supply, with a 1.8V for the core, making it energy-efficient for portable and battery-powered devices. It features an electronic rolling shutter which provides a simple, yet effective, method of capturing images without the need for a mechanical shutter. This can be particularly advantageous in terms of reliability and longevity, as it reduces the number of moving parts within the camera system.

With a dynamic range of 70.1 dB and a maximum frame rate of 45 frames per second at full resolution, this sensor can handle high-speed image capture with ease. Its flexibility is further enhanced by the programmable controls for frame rate, mirror and flip, binning, and window size. This allows the sensor to be tailored to the specific needs of the application it is being used in.

The MT9M025IA3XTC-TRBR comes in a compact 48-pin iLCC package, making it suitable for space-constrained applications. Its monochrome configuration allows for the capture of images in situations where color is not required, which can also simplify image processing requirements.

Additional features of this image sensor include automatic black level calibration, on-chip phase-locked loop (PLL), and a programmable I/O. The sensor's digital output is a 10-bit or 12-bit parallel LVDS, which facilitates easy integration with a wide range of processors and DSPs.

ON Semiconductor's commitment to quality ensures that the MT9M025IA3XTC-TRBR sensor is a reliable and durable choice for developers and manufacturers looking to incorporate high-quality imaging capabilities into their products. Whether for professional-grade security cameras or sophisticated industrial monitoring systems, this image sensor is designed to meet the rigorous demands of modern imaging applications.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess