EN
  • EN
  • DE
  • IT

MMDF4P03HDR2

Part No MMDF4P03HDR2
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description P-channel SO-8 Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 323000-MMDF4P03HDR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMDF4P03HDR2 CAD Model

Description

ON Semiconductor MMDF4P03HDR2 - Power MOSFET

The MMDF4P03HDR2 is a high-performance Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the Power MOSFET product line, specifically engineered to deliver superior switching performance and high durability in a wide range of applications.

With an optimal design for P-Channel enhancement, the MMDF4P03HDR2 offers a drain-to-source voltage (V<sub>DSS) of -30V and a continuous drain current (I<sub>D) of -4A at 25°C. This makes it an excellent choice for applications requiring efficient power management and control in a compact form factor.

The device is housed in a small surface-mount package, which is not only space-efficient but also ensures minimal resistance and low gate charge. The package type is a DPAK (TO-252), known for its ease of installation and reliable thermal performance even under high-load conditions.

Key features of the MMDF4P03HDR2 include:

  • Low R<sub>DS(on): This MOSFET boasts a low on-state resistance, which translates to reduced power loss and enhanced efficiency during operation.
  • High Switching Speed: The fast switching capability of this component is ideal for high-frequency power switching applications, contributing to improved overall performance.
  • Temperature Performance: It is designed to operate over a wide temperature range, maintaining stability and reliability even under thermal stress.
  • ESD Protection: Built-in electrostatic discharge protection helps to prevent damage from static electricity, ensuring a longer operational lifespan.

The MMDF4P03HDR2 is suitable for a variety of applications, including power management in portable devices, DC-to-DC converters, load switches, and other situations where efficient power control is necessary. Its robust design and reliable performance make it a preferred choice for designers and engineers looking for a high-quality P-Channel Power MOSFET.

ON Semiconductor's commitment to quality and performance is reflected in the MMDF4P03HDR2, making it a solid addition to any power management solution. Whether for commercial or industrial use, this Power MOSFET stands out for its efficiency, durability, and versatility.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Diodes Incorporated
Lowest to $0.6913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess