Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer ON Semiconductor
Win Source Part Number 322995-MMDF3N03HD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMDF3N03HD CAD Model

Description

ON Semiconductor MMDF3N03HD Power MOSFET

The ON Semiconductor MMDF3N03HD is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that offer designers a balance of low on-resistance and cost-effectiveness without compromising quality and reliability.

Key Features

  • Low On-Resistance: The MMDF3N03HD MOSFET boasts a low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is particularly beneficial in applications where power conservation is critical.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding power applications, providing reliable performance even under strenuous conditions.
  • High-Speed Switching: The fast switching speed of the MMDF3N03HD makes it an excellent choice for high-frequency power switching applications, contributing to better performance and reduced power losses.
  • Thermal Management: The device is encapsulated in a robust package that enhances thermal dissipation, ensuring the MOSFET operates within safe temperature ranges during high current operations.
  • Logic Level Gate Drive: It can be driven by logic-level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional driver circuitry.

Applications

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

The MMDF3N03HD from ON Semiconductor is a versatile and durable solution for designers looking to enhance the performance of their power management systems. Its combination of low on-resistance, high current handling, and high-speed switching capabilities make it a reliable choice for a variety of industrial, automotive, and consumer applications. By integrating this MOSFET into their designs, engineers can achieve efficient, compact, and cost-effective power conversion and management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
MOSFET 2P-CH 8TSSOP / Mosfet Array 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP
Lowest to $1.4670
ECAD model for AOTE21115C
Diodes Incorporated
MOSFET BVDSS: 8V 24V SOT963
Lowest to $0.7387
ECAD model for DMC2990UDJQ-7
ON Semiconductor
40V 2.9 MOHM T8 S08FL DUA / Mosfet Array 40V 24A (Ta), 127A (Tc) 3.2W (Ta), 89W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $5.1850
ECAD model for NVMFD5C446NT1G
Vishay
MOSFET 2N-CH 60V 8A / Mosfet Array 60V 8A 34W Surface Mount PowerPAK® SO-8 Dual
Lowest to $2.1436
ECAD model for SQJ960EP-T1_GE3
Micro Commercial Co
N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Lowest to $0.0631
ECAD model for SIL2308-TP
Panasonic
Lowest to $1.0217
ECAD model for MTM765200LBF
ON Semiconductor
T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Lowest to $3.5927
ECAD model for NVMFD5C668NLT1G
Diodes Incorporated
MOSFET BVDSS: 25V-30V TSOT26 / Mosfet Array 2.8A (Ta) Surface Mount TSOT-26
Lowest to $0.7450
ECAD model for DMP3164LVT-7
Diodes Incorporated
MOSFET BVDSS: 41V-60V SOT363 / Mosfet Array 50V 305mA (Ta) 250mW (Ta) Surface Mount SOT-363
Lowest to $0.1676
ECAD model for DMN5L06DWK-7-01

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention