EN
  • EN
  • DE
  • IT

SIL2308-TP

Part No SIL2308-TP
Manufacturer Micro Commercial Co
Catalog FETs - Arrays
Description N/P-CHANNEL MOSFETSOT23-6L / Mosfet Array 20V 5A, 4A Surface Mount SOT-23-6L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Micro Commercial Co
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel
FET Feature -
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 5A, 4A
Rds On (Max) @ Id, Vgs 38mOhm @ 4.5A, 4.5V, 90mOhm @ 500mA, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11nC @ 4.5V, 12nC @ 2.5V
Input Capacitance (Ciss) (Max) @ Vds 800pF, 405pF @ 8V, 10V
Power - Max -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6L
Base Product Number SIL2308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1353675-SIL2308-TP
Ultra Librarian 3D Model Ultra Librarian SIL2308-TP CAD Model

Description

The SIL2308-TP is a MOSFET array manufactured by Micro Commercial Co. It falls under the category of discrete semiconductor products and is designed for FET and MOSFET applications.

  • FET Type: MOSFET
  • Operating Temperature: -55°C to 150°C
  • Packaging: Tape & Reel (TR)
  • Mounting Type: Surface Mount
  • Vdss: 20V
  • Id @ 25°C: 5A
  • Rds On (Max) @ Id, Vgs: 38mOhm @ 4.5A, 4.5V
  • Rds On (Max) @ Id, Vgs: 90mOhm @ 500mA, 4.5V
  • Vgs(th) (Max) @ Id: 1V @ 250µA
  • Qg @ Vgs: 11nC @ 4.5V
  • Ciss @ Vds: 800pF @ 8V, 405pF @ 10V

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0652 $50.2040
1,870+ $0.0535 $100.0450
2,895+ $0.0519 $150.2505
3,985+ $0.0502 $200.0470
5,155+ $0.0485 $250.0175
6,900+ $0.0435 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,890 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess