EN
  • EN
  • DE

NVMFD5C668NLT1G

Part No NVMFD5C668NLT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description T6 60V S08FL DUAL / Mosfet Array 60V 15.5A (Ta), 68A (Tc) 3W (Ta), 57.5W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 15.5A (Ta), 68A (Tc)
Rds On (Max) @ Id, Vgs 6.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 21.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1440pF @ 25V
Power - Max 3W (Ta), 57.5W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1356921-NVMFD5C668NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C668NLT1G CAD Model

Description

ON Semiconductor NVMFD5C668NLT1G: Power MOSFET

The NVMFD5C668NLT1G is a high-performance Power MOSFET brought to you by ON Semiconductor, a trusted leader in energy-efficient innovations. This Power MOSFET is designed to meet a wide range of applications, offering a blend of low on-resistance and high switching speed, making it suitable for high-efficiency power management tasks.

With a compact footprint, the NVMFD5C668NLT1G incorporates the latest advancements in technology, ensuring a reliable and robust solution for circuit designers. The MOSFET is housed in a dual-sided cooling (DSC) package, which enhances thermal performance and simplifies heat management in challenging environments.

Key Features:

  • Low On-Resistance: This MOSFET features a low RDS(on), which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High Switching Speed: The device is engineered to switch on and off rapidly, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • High Current Capacity: With the ability to handle significant current levels, this MOSFET can be used in high-power applications without compromising on performance.
  • Thermal Efficiency: The DSC package design allows for excellent thermal dissipation, ensuring the MOSFET operates within its specified temperature range even under high load conditions.
  • Integrated ESD Protection: The NVMFD5C668NLT1G incorporates built-in ESD protection, safeguarding the device against electrostatic discharges and enhancing its durability.

This MOSFET is suitable for a wide array of applications, including DC-DC converters, motor drives, and power supply circuits. Its efficiency and reliability make it particularly well-suited for the automotive industry, renewable energy systems, and consumer electronics where performance and energy savings are of paramount importance.

As part of ON Semiconductor's commitment to environmental sustainability, the NVMFD5C668NLT1G is designed with green manufacturing processes in mind. It is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

With its combination of efficiency, speed, and thermal performance, the NVMFD5C668NLT1G from ON Semiconductor stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess