Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 22RIA
Package Bulk
Product Status Active
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 25 A
Current - On State (It (RMS)) (Max) 40 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 470A, 495A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540695-25RIA40
Ultra Librarian 3D Model Ultra Librarian 25RIA40 CAD Model

Description

The 540695-25RIA40 is a thyristor from the 22RIA series of discrete semiconductor products.

  • Package: Bulk
  • Standard Package: 10 pieces
  • Current Hold (Ih): 100 mA (Max)
  • Voltage Off State: 400 V
  • Gate Trigger Voltage (Vgt): 2 V (Max)
  • Gate Trigger Current (Igt): 60 mA (Max)
  • On-State Voltage (Vtm): 1.7 V (Max)
  • On-State Current (It (AV)): 25 A (Max)
  • Off-State Current (Max): 10 mA
  • Non-Repetitive Surge Current: 470A @ 50Hz, 495A @ 60Hz
  • Type: Standard Recovery SCR
  • Mounting: Stud
  • Temperature Range: -65°C to 125°C (TJ)
  • Status: Active
  • Manufacturer: Solid State Inc.

You May Also Be Interested in

TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
TET Estel
Phase Control Press-Pack Thyristor
Need more? Email Us
ECAD model for T273-2500-18_35mm
Central Semiconductor Corp
SCR PHASE CONTROL TO48
Need more? Email Us
ECAD model for CS48-35B
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI443-400-32_26mm
Powerex Inc.
SCR INV STUD 40A 800V TO-94
Need more? Email Us
ECAD model for T5070840B4AQ
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI143-400-12_14mm
Vishay
SCR 1200V 16A D2PAK
Lowest to $28.7282
ECAD model for VS-16TTS12SPBF
Central Semiconductor Corp
SCR THYRISTOR TO48
Need more? Email Us
ECAD model for 2N3896

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention