EN
  • EN
  • DE

APA450-FG144

Part No APA450-FG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 100 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 100 110592 144-LBGA
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 100
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name APA450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911599-APA450-FG144
Ultra Librarian 3D Model Ultra Librarian APA450-FG144 CAD Model

Description

The APA450-FG144 is a prominent product from Microchip Technology, a global leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's ProASIC3 series, a family of low-power, high-performance field-programmable gate arrays (FPGAs) that provide a cost-effective, programmable alternative to custom ASICs and ASSPs.

Key Features

  • High Density and Performance: The APA450-FG144 offers a dense and versatile logic capacity that is ideal for a wide range of applications. It is designed for high-speed computation and complex algorithm implementations, making it a suitable choice for both commercial and industrial sectors.
  • Low Power Consumption: This FPGA is engineered to deliver high performance while maintaining low power consumption, which is crucial for energy-sensitive applications and extends the battery life of portable devices.
  • Security: Microchip's focus on security is evident in the APA450-FG144, which includes features to protect intellectual property and secure data, such as in-built flash memory that prevents configuration data from being copied or tampered with.
  • Reprogrammability: The device is reprogrammable, which allows for design iterations and updates without the need for hardware changes, significantly reducing development time and cost.
  • Package Type: The FG144 package indicates that this FPGA is available in a Fine Pitch Grid Array package, which is suitable for space-constrained applications due to its compact footprint.

Applications

The versatility of the APA450-FG144 makes it a prime candidate for a multitude of applications. It is widely used in areas such as:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Defense and aerospace
  • Consumer electronics

In conclusion, the APA450-FG144 from Microchip Technology stands out as a reliable and efficient FPGA solution that meets the demands of modern electronic designs. It provides the perfect blend of performance, power efficiency, and security, making it an ideal choice for designers looking to optimize their products for speed and power without compromising on functionality or cost.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $596.4293 $596.4293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess