EN
  • EN
  • DE

2N5061G

Part No 2N5061G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 60V 800MA TO92-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 60 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 510 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body
Supplier Device Package TO-92 (TO-226)
Base Product Number 2N5061
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 849490-2N5061G
Ultra Librarian 3D Model Ultra Librarian 2N5061G CAD Model

Description

ON Semiconductor 2N5061G Thyristor SCR

The 2N5061G is a robust Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, a leader in energy-efficient innovations. Designed for medium power switching and phase control applications, this SCR is a perfect choice for a wide range of electronic circuits that require precise control of current flow. The 2N5061G is a versatile component that enhances the performance and reliability of your electronic designs.

Key Features

  • Voltage Capacity: The 2N5061G has a peak repetitive off-state voltage (Vdrm) of 60V, making it suitable for circuits that operate within this voltage range.
  • Current Rating: It features a maximum on-state current rating of 0.8A, which ensures efficient handling of medium power applications without overheating.
  • Gate Trigger Current: A low gate trigger current (Igt) of 200µA typ. makes it easy to switch the SCR from off-state to on-state with minimal power, enhancing its efficiency in the circuit.
  • Thermal Characteristics: The device has a maximum operating junction temperature of 110°C, providing a reliable performance across a wide temperature range.
  • Package: Encased in a TO-92 package, the 2N5061G is compact and suitable for through-hole mounting, facilitating easy integration into printed circuit boards.

Applications

The 2N5061G is widely used in various applications, including:

  • Control systems
  • Motor control circuits
  • Power tools
  • Lighting systems
  • Capacitive discharge circuits
  • Overvoltage crowbar protection

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The 2N5061G SCR is no exception, with its robust design ensuring long-term reliability in your applications. Whether you're developing a new project or maintaining existing equipment, this SCR will provide the performance and durability you need.

For detailed specifications and application notes, visit the ON Semiconductor website or consult the datasheet for the 2N5061G. Ensure that your designs are powered by components that you can trust for efficiency and endurance.

You May Also Be Interested in

ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8110 $63.3850
80+ $1.4865 $118.9200
125+ $1.4403 $180.0375
170+ $1.3941 $236.9970
215+ $1.3467 $289.5405
290+ $1.2081 $350.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess