Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 30MHz
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 1073957-MC74HCT574AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HCT574AN CAD Model

Description

Product Overview: ON Semiconductor MC74HCT574AN

The ON Semiconductor MC74HCT574AN is a high-performance, octal D-type flip-flop with 3-state non-inverting outputs. This integrated circuit (IC) is part of the high-speed CMOS HCT family and is designed to interface between CMOS and TTL logic levels while offering the low power consumption of CMOS with the speed of TTL devices.

Key Features

  • Logic Type: Octal D-type Flip-Flop
  • Output Type: 3-State Non-Inverting
  • Compatibility: TTL Input Compatible
  • Operating Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: Propagation Delay Time of 15ns at 5V
  • Current - Output High, Low: 6mA, 6mA
  • Operating Temperature: -55°C to 125°C
  • Package / Case: 20-DIP (0.300", 7.62mm)

Product Description

The MC74HCT574AN is a robust octal flip-flop that captures the data present on its D inputs on the rising edge of the clock (CLK) input. Once captured, the data is held in the flip-flop and can be output on the Q outputs in a non-inverting fashion. The 3-state outputs are controlled by the Output Enable (OE) input. When OE is low, the outputs are active and reflect the data held in the flip-flops. When OE is high, the outputs are in a high-impedance state, effectively isolating them from the bus.

This feature allows for the direct connection of multiple outputs to a bus without the need for interface or pull-up components. The MC74HCT574AN is designed for use in applications requiring high-speed data storage and transfer, such as computers, communication systems, and advanced microprocessor systems.

ON Semiconductor's commitment to quality ensures that the MC74HCT574AN meets the stringent requirements for reliable operation in a wide range of environmental conditions. The device is available in a standard 20-pin DIP package, making it easy to integrate into various circuit designs.

Applications

The MC74HCT574AN is suitable for a broad range of applications, including:

  • Buffer/Storage Registers
  • Shift Registers
  • Data Storage
  • Communication Systems
  • Microprocessor Systems

With its combination of speed, low power consumption, and robust interface capability, the MC74HCT574AN from ON Semiconductor is an excellent choice for designers looking to improve the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €2.0215
ECAD model for SN74LVC374AQPWREP
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT
IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to €0.4766
ECAD model for SN74HC574NS
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Lowest to €1.1356
ECAD model for SN74ALVCH16374DL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.4216 €63.9734
105+ €1.1665 €122.4777
160+ €1.1300 €180.8063
215+ €1.0936 €235.1293
280+ €1.0571 €295.9934
375+ €0.9478 €355.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,020 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention